Anderson Power Products Powerpole® 15-45 45A Vertical PCB Contacts, Tin Plated 3-5911P1

Description
Suitable for right angle or vertical applications up to 45A per pole. Tin plating enhances solderability. Right angle contacts cannot be mixed with 25A PCB contacts. For mating with wire contacts only.
Request a Quote Datasheet
Description
Suitable for right angle or vertical applications up to 45A per pole. Tin plating enhances solderability. Right angle contacts cannot be mixed with 25A PCB contacts. For mating with wire contacts only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerpole® 15-45 45A Vertical PCB Contacts, Tin Plated - 3-5911P1 - Anderson Power Products
Sterling, MA, United States
Powerpole® 15-45 45A Vertical PCB Contacts, Tin Plated
3-5911P1
Powerpole® 15-45 45A Vertical PCB Contacts, Tin Plated 3-5911P1
Suitable for right angle or vertical applications up to 45A per pole. Tin plating enhances solderability. Right angle contacts cannot be mixed with 25A PCB contacts. For mating with wire contacts only.

Suitable for right angle or vertical applications up to 45A per pole. Tin plating enhances solderability. Right angle contacts cannot be mixed with 25A PCB contacts. For mating with wire contacts only.

Supplier's Site
Blade Type Power Connector Contacts - 2243-3-5911P1-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-3-5911P1-ND
Blade Type Power Connector Contacts 2243-3-5911P1-ND
Blade Contact Solder, PCB Non-Gendered Tin

Blade Contact Solder, PCB Non-Gendered Tin

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
3-5911P1
Contacts 3-5911P1
45A VERT.MT.SHORT TAIL LP CONT

45A VERT.MT.SHORT TAIL LP CONT

Buy Now
45A Vert.mt.short Tail Lp Cont Rohs Compliant Anderson Power Products - 79M5292 - Newark, An Avnet Company
Chicago, IL, United States
45A Vert.mt.short Tail Lp Cont Rohs Compliant Anderson Power Products
79M5292
45A Vert.mt.short Tail Lp Cont Rohs Compliant Anderson Power Products 79M5292
45A VERT.MT.SHORT TAIL LP CONT ROHS COMPLIANT: YES

45A VERT.MT.SHORT TAIL LP CONT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-5911P1 2243-3-5911P1-ND 3-5911P1 79M5292
Product Name Powerpole® 15-45 45A Vertical PCB Contacts, Tin Plated Blade Type Power Connector Contacts Contacts 45A Vert.mt.short Tail Lp Cont Rohs Compliant Anderson Power Products
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Guide Housings for Vertical Mini Powerclaw Contacts for SB50, Black - PC-HSG-SB-BK - Anderson Power Products
Specs
Connector Type Wire to Board Connector
View Details
3 suppliers
SB®120/SB® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Current Rating 130.0 amps
Contact Size (AWG) 10 to 1 AWG
View Details
4 suppliers
Power Connectors - 1345G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers