Anderson Power Products Mating Plug Shell w/o 2×2 27-01

Description
Mating Plug w/o latch for T-connector
Request a Quote Datasheet
Description
Mating Plug w/o latch for T-connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mating Plug Shell w/o 2×2 - 27-01 - Anderson Power Products
Sterling, MA, United States
Mating Plug Shell w/o 2×2
27-01
Mating Plug Shell w/o 2×2 27-01
Mating Plug w/o latch for T-connector

Mating Plug w/o latch for T-connector

Supplier's Site Datasheet
Plug & Socket Connector, Plug, 4 Position; Product Range Anderson Power Products - 16R0515 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 4 Position; Product Range Anderson Power Products
16R0515
Plug & Socket Connector, Plug, 4 Position; Product Range Anderson Power Products 16R0515
PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION; Product Range:Powerpole "T" Pak Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION; Product Range:Powerpole "T" Pak Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 27-01 16R0515
Product Name Mating Plug Shell w/o 2×2 Plug & Socket Connector, Plug, 4 Position; Product Range Anderson Power Products
Current Rating 45.0 to 55.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

SBSX-75A PANEL MOUNT HARDWARE KIT - 108G1 - Anderson Power Products
Specs
Mounting Panel Mount
Current Rating 120.0 to 240.0 amps
View Details
2 suppliers
Contacts - 1377G13-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers