Maximize performance by offering up to 10,000 mating cycles and are recommended for circuit interrupt orhot plug applications. See specifications and temperature charts for amperage ratings by wire size. Only closed barrel contacts are suitable for soldering
Blade Contact 16-20 AWG Crimp Non-Gendered Tin
Blade Contact 16-20 AWG Crimp Non-Gendered Tin
CONTACT, 20-16AWG, CRIMP; Product Range:Powerpole 15-45 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy RoHS Compliant: Yes
CONTACT, 20-16AWG, CRIMP; Product Range:Powerpole 15-45 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy RoHS Compliant: Yes
| Anderson Power Products | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 262G1 | 262G1 | 2243-262G1TR-ND | 68AC5736 |
| Product Name | Powerpole ® 15-45 Tin Plated Power Contacts #20/16 AWG, Low Mating Force | Contacts | Blade Type Power Connector Contacts | Contact, 20-16Awg, Crimp; Product Range Anderson Power Products |
| Current Rating | 45.0 to 55.0 amps |