Anderson Power Products Powerpole ® 15-45 Silver Plated Power Contacts #14/10 AWG, K Stranded, Low Mating Force 261G3

Description
Offer cost effective performance up to 1,500 mating cycles. See specifications and temperature charts for amperage ratings by wire size. Barrel Open | AWG 14-10 K* | mm 2.1 – 5.3 | Mating Force Low
Request a Quote Datasheet
Description
Offer cost effective performance up to 1,500 mating cycles. See specifications and temperature charts for amperage ratings by wire size. Barrel Open | AWG 14-10 K* | mm 2.1 – 5.3 | Mating Force Low
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 15-45 Silver Plated Power Contacts #14/10 AWG, K Stranded, Low Mating Force - 261G3 - Anderson Power Products
Sterling, MA, United States
Powerpole ® 15-45 Silver Plated Power Contacts #14/10 AWG, K Stranded, Low Mating Force
261G3
Powerpole ® 15-45 Silver Plated Power Contacts #14/10 AWG, K Stranded, Low Mating Force 261G3
Offer cost effective performance up to 1,500 mating cycles. See specifications and temperature charts for amperage ratings by wire size. Barrel Open | AWG 14-10 K* | mm 2.1 – 5.3 | Mating Force Low

Offer cost effective performance up to 1,500 mating cycles. See specifications and temperature charts for amperage ratings by wire size. Barrel Open | AWG 14-10 K* | mm 2.1 – 5.3 | Mating Force Low

Supplier's Site Datasheet
Singapore
Electronic Connector
336-261G3
Electronic Connector 336-261G3
PP15/45 REELED CONTACTSIIVER PLA Product overview: 261G3 from Anderson Power Products is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Multi Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 336-261G3 can be used for catalog matching and distributor lookup.

PP15/45 REELED CONTACTSIIVER PLA Product overview: 261G3 from Anderson Power Products is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Multi Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 336-261G3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - 2243-261G3CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
2243-261G3CT-ND
Multi Purpose 2243-261G3CT-ND
Non-Gendered Contact Silver Crimp 10-14 AWG Power

Non-Gendered Contact Silver Crimp 10-14 AWG Power

Buy Now Datasheet
Multi Purpose - 2243-261G3TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
2243-261G3TR-ND
Multi Purpose 2243-261G3TR-ND
Non-Gendered Contact Silver Crimp 10-14 AWG Power

Non-Gendered Contact Silver Crimp 10-14 AWG Power

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
261G3
Contacts 261G3
PP45 REELED CONT.SIIVER PL.#10/14.

PP45 REELED CONT.SIIVER PL.#10/14.

Buy Now
Multi Purpose - 261G3 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
261G3
Multi Purpose 261G3
PP15/45 REELED CONTACTSIIVER PLA

PP15/45 REELED CONTACTSIIVER PLA

Supplier's Site Datasheet
Contact, 14-10Awg, Crimp; Product Range Anderson Power Products - 52AC2454 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 14-10Awg, Crimp; Product Range Anderson Power Products
52AC2454
Contact, 14-10Awg, Crimp; Product Range Anderson Power Products 52AC2454
CONTACT, 14-10AWG, CRIMP; Product Range:Powerpole 15-45 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:14AWG; Contact Material:Copper AlloyRoHS Compliant: Yes

CONTACT, 14-10AWG, CRIMP; Product Range:Powerpole 15-45 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:14AWG; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 261G3 336-261G3 2243-261G3CT-ND 261G3 261G3 52AC2454
Product Name Powerpole ® 15-45 Silver Plated Power Contacts #14/10 AWG, K Stranded, Low Mating Force Electronic Connector Multi Purpose Contacts Multi Purpose Contact, 14-10Awg, Crimp; Product Range Anderson Power Products
Current Rating 45.0 to 55.0 amps 45.0 amps
Unlock Full Specs
to access all available technical data

Similar Products