Anderson Power Products 2002G3KIT | Saf-D-Grid® 400 Receptacle Housing 2002G3KIT

Description
Saf-D-Grid® 400 Flush Mount Receptacle Housing Kit with snap-in panel mount for 1.0mm panel thickness, 2003G1 contacts, and 12" wire lead. Flush snap-in panel mount design is compatible with crimp wire contacts. First Mate, Last Break ground contact provides the safety of an earthing path before engagement of the power contacts. The connectors are rated for current interruption for both electronic (capacitive) and electrical (resistive) loads. Passes UL & IEC finger probe (plug & receptacle) and 3mm probe tests (receptacle). Minimizes the risk of personal contact with a hazardous voltage. Housings contain the arc if connectors are mated or unmated while under load minimizing risk to personnel. Anderson Power Products®® has lead the connector industry in development of DC power connection solutions since the introduction of the SB® electrical connector in 1953. Saf-D-Grid® builds on the proven contact technology used in SB® and Powerpole® connectors by offering features required in 380-400VDC power distribution systems. APP® introduced the Saf-D-Grid® connector system in January 2009 as a safe appliance power connector for server, telecommunication, and other devices up to 600 VDC. The APP® Saf-D-Grid® plug and receptacle provide for thedirect connection of DC electronic devices to a DC micro-gridpowered by renewable energy or high efficiency DC sources.The connector meets international safety requirements for hazardous, low voltage applications including UL 950 and IEC60950. The Saf-D-Grid® is size compatible with the IEC 320C13 and C14 AC connection system. It is the only connector system so sized that is UL rated for disconnect of a 400 VDC,20 amp load. Saf-D-Grid® also enables greater power density by allowing up to 40A and 600V DC or AC within the same space of the IEC320 C13 & C14 system that is limited to 10A and 250 VAC.This allows the use of Saf-D-Grid® in AC systems that require more power by increasing the wattage capability within the existing connector space.
Request a Quote Datasheet
Description
Saf-D-Grid® 400 Flush Mount Receptacle Housing Kit with snap-in panel mount for 1.0mm panel thickness, 2003G1 contacts, and 12" wire lead. Flush snap-in panel mount design is compatible with crimp wire contacts. First Mate, Last Break ground contact provides the safety of an earthing path before engagement of the power contacts. The connectors are rated for current interruption for both electronic (capacitive) and electrical (resistive) loads. Passes UL & IEC finger probe (plug & receptacle) and 3mm probe tests (receptacle). Minimizes the risk of personal contact with a hazardous voltage. Housings contain the arc if connectors are mated or unmated while under load minimizing risk to personnel. Anderson Power Products®® has lead the connector industry in development of DC power connection solutions since the introduction of the SB® electrical connector in 1953. Saf-D-Grid® builds on the proven contact technology used in SB® and Powerpole® connectors by offering features required in 380-400VDC power distribution systems. APP® introduced the Saf-D-Grid® connector system in January 2009 as a safe appliance power connector for server, telecommunication, and other devices up to 600 VDC. The APP® Saf-D-Grid® plug and receptacle provide for thedirect connection of DC electronic devices to a DC micro-gridpowered by renewable energy or high efficiency DC sources.The connector meets international safety requirements for hazardous, low voltage applications including UL 950 and IEC60950. The Saf-D-Grid® is size compatible with the IEC 320C13 and C14 AC connection system. It is the only connector system so sized that is UL rated for disconnect of a 400 VDC,20 amp load. Saf-D-Grid® also enables greater power density by allowing up to 40A and 600V DC or AC within the same space of the IEC320 C13 & C14 system that is limited to 10A and 250 VAC.This allows the use of Saf-D-Grid® in AC systems that require more power by increasing the wattage capability within the existing connector space.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2002G3KIT | Saf-D-Grid® 400 Receptacle Housing - 2002G3KIT - Anderson Power Products
Sterling, MA, United States
2002G3KIT | Saf-D-Grid® 400 Receptacle Housing
2002G3KIT
2002G3KIT | Saf-D-Grid® 400 Receptacle Housing 2002G3KIT
Saf-D-Grid® 400 Flush Mount Receptacle Housing Kit with snap-in panel mount for 1.0mm panel thickness, 2003G1 contacts, and 12" wire lead. Flush snap-in panel mount design is compatible with crimp wire contacts. First Mate, Last Break ground contact provides the safety of an earthing path before engagement of the power contacts. The connectors are rated for current interruption for both electronic (capacitive) and electrical (resistive) loads. Passes UL & IEC finger probe (plug & receptacle) and 3mm probe tests (receptacle). Minimizes the risk of personal contact with a hazardous voltage. Housings contain the arc if connectors are mated or unmated while under load minimizing risk to personnel. Anderson Power Products®® has lead the connector industry in development of DC power connection solutions since the introduction of the SB® electrical connector in 1953. Saf-D-Grid® builds on the proven contact technology used in SB® and Powerpole® connectors by offering features required in 380-400VDC power distribution systems. APP® introduced the Saf-D-Grid® connector system in January 2009 as a safe appliance power connector for server, telecommunication, and other devices up to 600 VDC. The APP® Saf-D-Grid® plug and receptacle provide for thedirect connection of DC electronic devices to a DC micro-gridpowered by renewable energy or high efficiency DC sources.The connector meets international safety requirements for hazardous, low voltage applications including UL 950 and IEC60950. The Saf-D-Grid® is size compatible with the IEC 320C13 and C14 AC connection system. It is the only connector system so sized that is UL rated for disconnect of a 400 VDC,20 amp load. Saf-D-Grid® also enables greater power density by allowing up to 40A and 600V DC or AC within the same space of the IEC320 C13 & C14 system that is limited to 10A and 250 VAC.This allows the use of Saf-D-Grid® in AC systems that require more power by increasing the wattage capability within the existing connector space.
  • Saf-D-Grid® 400 Flush Mount Receptacle Housing Kit with snap-in panel mount for 1.0mm panel thickness, 2003G1 contacts, and 12" wire lead.
  • Flush snap-in panel mount design is compatible with crimp wire contacts.
  • First Mate, Last Break ground contact provides the safety of an earthing path before engagement of the power contacts.
  • The connectors are rated for current interruption for both electronic (capacitive) and electrical (resistive) loads.
  • Passes UL & IEC finger probe (plug & receptacle) and 3mm probe tests (receptacle). Minimizes the risk of personal contact with a hazardous voltage.
  • Housings contain the arc if connectors are mated or unmated while under load minimizing risk to personnel.
  • Anderson Power Products®® has lead the connector industry in development of DC power connection solutions since the introduction of the SB® electrical connector in 1953. Saf-D-Grid® builds on the proven contact technology used in SB® and Powerpole® connectors by offering features required in 380-400VDC power distribution systems.
  • APP® introduced the Saf-D-Grid® connector system in January 2009 as a safe appliance power connector for server, telecommunication, and other devices up to 600 VDC.
  • The APP® Saf-D-Grid® plug and receptacle provide for thedirect connection of DC electronic devices to a DC micro-gridpowered by renewable energy or high efficiency DC sources.The connector meets international safety requirements for hazardous, low voltage applications including UL 950 and IEC60950. The Saf-D-Grid® is size compatible with the IEC 320C13 and C14 AC connection system. It is the only connector system so sized that is UL rated for disconnect of a 400 VDC,20 amp load.
  • Saf-D-Grid® also enables greater power density by allowing up to 40A and 600V DC or AC within the same space of the IEC320 C13 & C14 system that is limited to 10A and 250 VAC.This allows the use of Saf-D-Grid® in AC systems that require more power by increasing the wattage capability within the existing connector space.
Supplier's Site
Power Entry Modules (PEM) - 2243-2002G3KIT-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
2243-2002G3KIT-ND
Power Entry Modules (PEM) 2243-2002G3KIT-ND
Power Entry Connector

Power Entry Connector

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
2002G3KIT
Power Connectors 2002G3KIT
SAF-D-GRID STD.RECEPTACLE 1.0mm PANEL KI

SAF-D-GRID STD.RECEPTACLE 1.0mm PANEL KI

Buy Now

Technical Specifications

  Anderson Power Products DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2002G3KIT 2243-2002G3KIT-ND 2002G3KIT
Product Name 2002G3KIT | Saf-D-Grid® 400 Receptacle Housing Power Entry Modules (PEM) Power Connectors
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole®10 Green Ground Socket Housing - 1204G1 - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
View Details
2 suppliers
Powerpole® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
View Details
3 suppliers
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers