The middle size of SBE®, X, O style housing. SBE® housings are molded from a chemical resistant PBT. SBE®160 and SBX®175 housings of the same Voltage Color Code can be mated (except yellow) but is not recommended as it invalidates UL approvals. SBX®1
2 Position Blade Type Power Housing Connector Non-Gendered Red
HSG & SPG SBE160A-RED ROHS COMPLIANT: YES
| Anderson Power Products | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-8170G5 | 2243-2-8170G5-ND | 88K0063 |
| Product Name | SBE ® 160 Housing,Red | Blade Type Power Connector Housings | Hsg & Spg Sbe160A-Red Rohs Compliant Anderson Power Products |
| Mounting | Free Hanging (In-Line) |