IZMAC Co., Ltd. Izmac Buffer Self Compensating, Gas Type IBSG 120-800

Description
DESCRIPTION IBSG is a heavy-duty application product that has a high impact energy absorption capacity compared to its size. Operation : When an object collides, the piston enters the oil chamber by the tube shape piston rod, and the oil flows through the orifice of the throttle port and finally oil is pushing floating piston up to compress gas In this process, flow resistance power arouse. and gas pressure takes a role of accumulator which compensating piston rod space compressed gas has the role of returning piston rod to its original position when the load is released. FEATURES IBSG has over 90% high capable efficient energy hydraulic buffer. Customizing orifice Fulfilled international standards: OSHA, AIST, CMMA, DIN, FEM etc. Operation temperature Standard: -10 ~ 80℃ • Special: -40 ~ 120℃ Piton rod surface treatment: Hard Chrome Plated Body surface treatment: Epoxy Painting, Zinc Plating APPLICATION Container crane, overhead crane, stacker crane, transfer car, rail end stop, heavy industry, steel mill
Datasheet
Description
DESCRIPTION IBSG is a heavy-duty application product that has a high impact energy absorption capacity compared to its size. Operation : When an object collides, the piston enters the oil chamber by the tube shape piston rod, and the oil flows through the orifice of the throttle port and finally oil is pushing floating piston up to compress gas In this process, flow resistance power arouse. and gas pressure takes a role of accumulator which compensating piston rod space compressed gas has the role of returning piston rod to its original position when the load is released. FEATURES IBSG has over 90% high capable efficient energy hydraulic buffer. Customizing orifice Fulfilled international standards: OSHA, AIST, CMMA, DIN, FEM etc. Operation temperature Standard: -10 ~ 80℃ • Special: -40 ~ 120℃ Piton rod surface treatment: Hard Chrome Plated Body surface treatment: Epoxy Painting, Zinc Plating APPLICATION Container crane, overhead crane, stacker crane, transfer car, rail end stop, heavy industry, steel mill
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Izmac Buffer Self Compensating, Gas Type - IBSG 120-800 - IZMAC Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Izmac Buffer Self Compensating, Gas Type
IBSG 120-800
Izmac Buffer Self Compensating, Gas Type IBSG 120-800
DESCRIPTION IBSG is a heavy-duty application product that has a high impact energy absorption capacity compared to its size. Operation : When an object collides, the piston enters the oil chamber by the tube shape piston rod, and the oil flows through the orifice of the throttle port and finally oil is pushing floating piston up to compress gas In this process, flow resistance power arouse. and gas pressure takes a role of accumulator which compensating piston rod space compressed gas has the role of returning piston rod to its original position when the load is released. FEATURES IBSG has over 90% high capable efficient energy hydraulic buffer. Customizing orifice Fulfilled international standards: OSHA, AIST, CMMA, DIN, FEM etc. Operation temperature Standard: -10 ~ 80℃ • Special: -40 ~ 120℃ Piton rod surface treatment: Hard Chrome Plated Body surface treatment: Epoxy Painting, Zinc Plating APPLICATION Container crane, overhead crane, stacker crane, transfer car, rail end stop, heavy industry, steel mill

DESCRIPTION

IBSG is a heavy-duty application product that has a high impact energy absorption capacity compared to its size. Operation : When an object collides, the piston enters the oil chamber by the tube shape piston rod, and the oil flows through the orifice of the throttle port and finally oil is pushing floating piston up to compress gas In this process, flow resistance power arouse. and gas pressure takes a role of accumulator which compensating piston rod space compressed gas has the role of returning piston rod to its original position when the load is released.

FEATURES

  1. IBSG has over 90% high capable efficient energy hydraulic buffer.
  2. Customizing orifice
  3. Fulfilled international standards: OSHA, AIST, CMMA, DIN, FEM etc.
  4. Operation temperature Standard: -10 ~ 80℃ • Special: -40 ~ 120℃
  5. Piton rod surface treatment: Hard Chrome Plated
  6. Body surface treatment: Epoxy Painting, Zinc Plating

APPLICATION

Container crane, overhead crane, stacker crane, transfer car, rail end stop, heavy industry, steel mill

Supplier's Site Datasheet

Technical Specifications

  IZMAC Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number IBSG 120-800
Product Name Izmac Buffer Self Compensating, Gas Type
Shock Absorber / Damper Type Shock Absorber
Dampening Method Gas
Cylinder Diameter 4.72 inch (120 mm)
Mounting Rod End Unattached / Bumper
Rod Treatment Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Seismic Isolation Planeveyor - PS-80 - Links-Japan, LLC
Specs
Maximum Force (P1) 17624 lbs (7993 kg)
View Details
Shock Absorbers - 2023097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.1969 inch (5 mm)
Total Energy/Cycle 17.7 In-lbs (20.41 kg-cm)
View Details
Heavy Duty Shock Absorbers - HDN 3.5 x 20 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Pneumatic shock absorber - YSR-7-5-C - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1969 inch (5 mm)
Maximum Force (P1) 67.44 lbs (30.59 kg)
View Details
2 suppliers