Enidine Inc. Bead Ring Single Convoluted Air Spring YI-FS 960-12-478

Description
Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed -height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads. Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation. In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.
Request a Quote Datasheet
Description
Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed -height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads. Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation. In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bead Ring Single Convoluted Air Spring - YI-FS 960-12-478 - Enidine Inc.
Orchard Park, NY, United States
Bead Ring Single Convoluted Air Spring
YI-FS 960-12-478
Bead Ring Single Convoluted Air Spring YI-FS 960-12-478
Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed -height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads. Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation. In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.

Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion.
These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads.
Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation.
In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.

Supplier's Site Datasheet

Technical Specifications

  Enidine Inc.
Product Category Air Springs
Product Number YI-FS 960-12-478
Product Name Bead Ring Single Convoluted Air Spring
Spring Construction Single Bellows
Ends and Connections Bead Ring
Maximum Height 6.9 inch (175 mm)
Minimum Height 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve Air Spring - YI-1S4-008 - Enidine Inc.
Specs
Spring Construction Sleeve / Lobe
Ends and Connections End Plate Diameter = 4.1 Inches
Maximum Height 10.5 inch (267 mm)
View Details
Single Convolute Bellow Air Spring - YI-1B14-351 - Enidine Inc.
Specs
Spring Construction Single Bellows
Ends and Connections End Plate Retainer Diameter = 11.3"
Maximum Height 7.2 inch (183 mm)
View Details
Rolling Lobe Air Spring - YI-1R14-019 - Enidine Inc.
Specs
Spring Construction Sleeve / Lobe
Maximum Height 25.8 inch (655 mm)
Minimum Height 8.9 inch (226 mm)
View Details
Single Convolute Bellow Air Spring - YI-1B9-207 - Enidine Inc.
Specs
Spring Construction Single Bellows
Ends and Connections End Plate Retainer Diameter = 6.4 Inches
Maximum Height 5.9 inch (150 mm)
View Details