Enidine Inc. Double Convolute Bellows Air Spring YI-2B14-362

Description
Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed -height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads. Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation. In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.
Request a Quote Datasheet
Description
Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed -height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads. Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation. In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Convolute Bellows Air Spring - YI-2B14-362 - Enidine Inc.
Orchard Park, NY, United States
Double Convolute Bellows Air Spring
YI-2B14-362
Double Convolute Bellows Air Spring YI-2B14-362
Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed -height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads. Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation. In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.

Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion.
These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads.
Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation.
In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.

Supplier's Site Datasheet

Technical Specifications

  Enidine Inc.
Product Category Air Springs
Product Number YI-2B14-362
Product Name Double Convolute Bellows Air Spring
Spring Construction Double Bellows
Ends and Connections End Plate Retainer Diameter = 11.3"
Maximum Height 15.2 inch (386 mm)
Minimum Height 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bead Ring Air Spring - YI-2B12-340 - Enidine Inc.
Specs
Ends and Connections Thread: 5/16-24 UNC, Number of Studs: 12
Maximum Height 11.1 inch (282 mm)
Minimum Height 3.5 inch (88.9 mm)
View Details
Triple Convolute Bellows Air Spring - YI-3B12-308 - Enidine Inc.
Specs
Spring Construction Triple Bellows
Ends and Connections End Plate Retainer Diameter = 9 Inches
Maximum Height 18 inch (457 mm)
View Details
Rolling Lobe Air Spring - YI-1R14-037 - Enidine Inc.
Specs
Spring Construction Sleeve / Lobe
Maximum Height 18 inch (457 mm)
Minimum Height 5.7 inch (145 mm)
View Details
Rolling Lobe Air Spring - YI-1R12-092 - Enidine Inc.
Specs
Spring Construction Sleeve / Lobe
Maximum Height 21.1 inch (536 mm)
Minimum Height 7.7 inch (196 mm)
View Details