Enidine Inc. Rolling Lobe Air Spring YI-1R12-095

Description
Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed -height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads. Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation. In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.
Request a Quote Datasheet
Description
Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed -height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads. Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation. In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rolling Lobe Air Spring - YI-1R12-095 - Enidine Inc.
Orchard Park, NY, United States
Rolling Lobe Air Spring
YI-1R12-095
Rolling Lobe Air Spring YI-1R12-095
Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed -height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads. Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation. In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.

Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion.
These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads.
Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation.
In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.

Supplier's Site Datasheet

Technical Specifications

  Enidine Inc.
Product Category Air Springs
Product Number YI-1R12-095
Product Name Rolling Lobe Air Spring
Spring Construction Sleeve / Lobe
Maximum Height 13.5 inch (343 mm)
Minimum Height 4.4 inch (112 mm)
Stroke 9.1 inch (231 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Convolute Bellow Air Spring - YI-1B15-378 - Enidine Inc.
Specs
Spring Construction Single Bellows
Ends and Connections End Plate Retainer Diameter = 11.3"
Maximum Height 7.9 inch (201 mm)
View Details
Single Convolute Bellow Air Spring - YI-1B6-532 - Enidine Inc.
Specs
Spring Construction Single Bellows
Ends and Connections End Plate Retainer Diameter = 4.15"
Maximum Height 4.8 inch (122 mm)
View Details
Single Convolute Bellow Air Spring - YI-1B8-553 - Enidine Inc.
Specs
Spring Construction Single Bellows
Ends and Connections End Plate Retainer Diameter = 5 Inches
Maximum Height 5.3 inch (135 mm)
View Details
Triple Convolute Bellows Air Spring - YI-3B12-326 - Enidine Inc.
Specs
Spring Construction Triple Bellows
Ends and Connections End Plate Retainer Diameter = 10.3"
Maximum Height 19 inch (483 mm)
View Details