Enidine Rolling Lobe Air Springs are pneumatic actuators designed for industrial actuation and vibration isolation applications. Constructed with fabric-reinforced Neoprene or Natural Rubber flex members and corrosion-protected end retainers, they support varying loads without redesign, offer a favorable stroke-to-compressed
Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion.
These air springs (air shock absorbers) offer a favorable stroke-to-compressed
Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation.
In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.
| Enidine Inc. | |
|---|---|
| Product Category | Air Springs |
| Product Number | YI-1R11-028 |
| Product Name | Rolling Lobe Air Spring |
| Spring Construction | Sleeve / Lobe |
| Maximum Height | 13 inch (330 mm) |
| Minimum Height | 3.7 inch (93.98 mm) |
| Stroke | 9.3 inch (236 mm) |