Enidine Inc. Single Convolute Bellow Air Spring YI-1B7-541

Description
Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed -height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads. Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation. In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.
Request a Quote Datasheet
Description
Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed -height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads. Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation. In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Convolute Bellow Air Spring - YI-1B7-541 - Enidine Inc.
Orchard Park, NY, United States
Single Convolute Bellow Air Spring
YI-1B7-541
Single Convolute Bellow Air Spring YI-1B7-541
Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed -height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads. Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation. In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.

Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion.
These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads.
Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation.
In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.

Supplier's Site Datasheet

Technical Specifications

  Enidine Inc.
Product Category Air Springs
Product Number YI-1B7-541
Product Name Single Convolute Bellow Air Spring
Spring Construction Single Bellows
Ends and Connections End Plate Retainer Diameter = 4.15"
Maximum Height 5.2 inch (132 mm)
Minimum Height 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Convolute Bellow Air Spring - YI-1B5-502 - Enidine Inc.
Specs
Spring Construction Single Bellows
Ends and Connections End Plate Retainer Diameter = 3.4 Inches
Maximum Height 3.8 inch (96.52 mm)
View Details
Bead Ring Air Spring - YI-2B19-8433 - Enidine Inc.
Specs
Ends and Connections Thread: 3/8-24UNF x 2.05, # of Studs: 24
Maximum Height 12 inch (305 mm)
Minimum Height 3.25 inch (82.55 mm)
View Details
Single Convolute Bellow Air Spring - YI-1B6-531 - Enidine Inc.
Specs
Spring Construction Single Bellows
Ends and Connections End Plate Retainer Diameter = 4.15"
Maximum Height 4.8 inch (122 mm)
View Details
Double Convolute Bellows Air Spring - YI-2B9-256 - Enidine Inc.
Specs
Spring Construction Double Bellows
Ends and Connections End Plate Retainer Diameter = 6.4 Inches
Maximum Height 12.2 inch (310 mm)
View Details