The XLR25-270 is a non-adjustable shock absorber in the Jarret XLR Series, designed for impact velocities up to 2 m/sec. It has a stroke of 270 mm, a maximum energy capacity of 221,269 in-lbs (25 kJ), and a maximum shock force of 66 lbs (29.7 kN). The unit measures 690 mm in length, 370 mm in width, and 320 mm in stroke length, with a weight of 25 kg. It features front flange mounting and is rated for operation between -10°C and +70°C.
The design of Jarret Series Industrial Shock Absorber utilizes the unique compression and shear characteristics of specially formulated silicone elastomers.
These characteristics allow the energy absorption and return spring functions to be combined into a single unit without the need for an additional gas or mechanical spring stroke return mechanism.
| Enidine Inc. | |
|---|---|
| Product Category | Shock Absorbers, Linear Dampers, and Dashpots |
| Product Number | XLR25-270 |
| Product Name | Jarret Shock Absorbers |
| Shock Absorber / Damper Type | Shock Absorber |
| Dampening Method | Other / Specialized Style; Hydraulic |
| Absorption / Damping Action | Compression |
| Cylinder Diameter | 3.5 inch (88.9 mm) |
| Rod Diameter | 2.8 inch (71.12 mm) |