Enidine Inc. Wire Rope Isolator WR28-800-08

Description
Look to Enidine for high performance Wire Rope Isolators and Compact Wire Rope Isolators. The wire rope isolators have stainless steel cable and RoHS compliant aluminum retaining bars, which provides excellent vibration isolation. The isolators are corrosion resistant, which makes them environmentally stable and high-performance in a variety of applications. The isolators are completely unaffected by oil, chemicals, abrasives, ozone, and temperature extremes. The compact wire rope isolator is smaller than a traditional wire rope and can absorb shock and vibration in small spaces. Single point mounting offers flexibility for integration into existing products. With versatile mounting options, crimping patterns, and size variation, helical isolator products may help your systems meet all requirements for industrial, defense, and commercial uses. Enidine has a commitment to quality and all products are capable of the industry standards DEF-STND 0755, MIL-STD-810, BV43-44, MIL-STD-167, STANAG-042, MIL-S-901, and MIL-E-5400. Both compact wire rope isolators and wire rope isolators can be used on galley components where motors and fans produce vibrations onto surrounding structures. They can also be used to control vibration and thermal expansion.
Request a Quote Datasheet
Description
Look to Enidine for high performance Wire Rope Isolators and Compact Wire Rope Isolators. The wire rope isolators have stainless steel cable and RoHS compliant aluminum retaining bars, which provides excellent vibration isolation. The isolators are corrosion resistant, which makes them environmentally stable and high-performance in a variety of applications. The isolators are completely unaffected by oil, chemicals, abrasives, ozone, and temperature extremes. The compact wire rope isolator is smaller than a traditional wire rope and can absorb shock and vibration in small spaces. Single point mounting offers flexibility for integration into existing products. With versatile mounting options, crimping patterns, and size variation, helical isolator products may help your systems meet all requirements for industrial, defense, and commercial uses. Enidine has a commitment to quality and all products are capable of the industry standards DEF-STND 0755, MIL-STD-810, BV43-44, MIL-STD-167, STANAG-042, MIL-S-901, and MIL-E-5400. Both compact wire rope isolators and wire rope isolators can be used on galley components where motors and fans produce vibrations onto surrounding structures. They can also be used to control vibration and thermal expansion.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Rope Isolator - WR28-800-08 - Enidine Inc.
Orchard Park, NY, United States
Wire Rope Isolator
WR28-800-08
Wire Rope Isolator WR28-800-08
Look to Enidine for high performance Wire Rope Isolators and Compact Wire Rope Isolators. The wire rope isolators have stainless steel cable and RoHS compliant aluminum retaining bars, which provides excellent vibration isolation. The isolators are corrosion resistant, which makes them environmentally stable and high-performance in a variety of applications. The isolators are completely unaffected by oil, chemicals, abrasives, ozone, and temperature extremes. The compact wire rope isolator is smaller than a traditional wire rope and can absorb shock and vibration in small spaces. Single point mounting offers flexibility for integration into existing products. With versatile mounting options, crimping patterns, and size variation, helical isolator products may help your systems meet all requirements for industrial, defense, and commercial uses. Enidine has a commitment to quality and all products are capable of the industry standards DEF-STND 0755, MIL-STD-810, BV43-44, MIL-STD-167, STANAG-042, MIL-S-901, and MIL-E-5400. Both compact wire rope isolators and wire rope isolators can be used on galley components where motors and fans produce vibrations onto surrounding structures. They can also be used to control vibration and thermal expansion.

Look to Enidine for high performance Wire Rope Isolators and Compact Wire Rope Isolators. The wire rope isolators have stainless steel cable and RoHS compliant aluminum retaining bars, which provides excellent vibration isolation. The isolators are corrosion resistant, which makes them environmentally stable and high-performance in a variety of applications. The isolators are completely unaffected by oil, chemicals, abrasives, ozone, and temperature extremes.
The compact wire rope isolator is smaller than a traditional wire rope and can absorb shock and vibration in small spaces. Single point mounting offers flexibility for integration into existing products.

With versatile mounting options, crimping patterns, and size variation, helical isolator products may help your systems meet all requirements for industrial, defense, and commercial uses. Enidine has a commitment to quality and all products are capable of the industry standards DEF-STND 0755, MIL-STD-810, BV43-44, MIL-STD-167, STANAG-042, MIL-S-901, and MIL-E-5400.
Both compact wire rope isolators and wire rope isolators can be used on galley components where motors and fans produce vibrations onto surrounding structures. They can also be used to control vibration and thermal expansion.

Supplier's Site Datasheet

Technical Specifications

  Enidine Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number WR28-800-08
Product Name Wire Rope Isolator
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

WEAR™ Pipe Restraint - 6.0-0.5-28 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Energy Absorbing Rope Isolator
Features Anchoring Holes; Metric (optional feature)
View Details
Wire Rope Isolator - WR20-700-08 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
Compact Wire Rope Isolator - CR4-200 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel
View Details
Wire Rope Isolator - WR8-900-08 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details