Enidine Inc. Vibration Isolation Mounts ULTRA-HERM®

Description
The patent pending ULTRA-HERM® incorporates the use of a traditional Enidine helical wire rope isolator encased in a proprietary elastomer based compound creating advanced vibration isolation mounts to meet advanced military and industrial application requirements. The stainless steel cable of the mount provides for a rugged construction, while the elastomer provides additional damping and stiffness. This unique design results in fail safe vibration isolation mounts with higher stiffness and energy absorption capacities. The ULTRA-HERM® vibratio n isolation mounts are readily scalable and performance easily tuned by varying the wire diameter, loop size, number of loops and elastomeric properties. The ULTRA-HERM® is proven particularly strong in low natural frequency "soft deck" applications of 12-16 Hz, reducing output G's to below 15G's. Its sealed nature of construction also provides for easy NBC washdown. Since the mounting size of the ULTRA-HERM® vibration isolation mounts are virtually identical to that of standard wire rope isolators used in many applications, equipment upgrades are both simple and seamless with drop-in replacement capability.
Request a Quote Datasheet
Description
The patent pending ULTRA-HERM® incorporates the use of a traditional Enidine helical wire rope isolator encased in a proprietary elastomer based compound creating advanced vibration isolation mounts to meet advanced military and industrial application requirements. The stainless steel cable of the mount provides for a rugged construction, while the elastomer provides additional damping and stiffness. This unique design results in fail safe vibration isolation mounts with higher stiffness and energy absorption capacities. The ULTRA-HERM® vibratio n isolation mounts are readily scalable and performance easily tuned by varying the wire diameter, loop size, number of loops and elastomeric properties. The ULTRA-HERM® is proven particularly strong in low natural frequency "soft deck" applications of 12-16 Hz, reducing output G's to below 15G's. Its sealed nature of construction also provides for easy NBC washdown. Since the mounting size of the ULTRA-HERM® vibration isolation mounts are virtually identical to that of standard wire rope isolators used in many applications, equipment upgrades are both simple and seamless with drop-in replacement capability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolation Mounts - ULTRA-HERM® - Enidine Inc.
Orchard Park, NY, United States
Vibration Isolation Mounts
ULTRA-HERM®
Vibration Isolation Mounts ULTRA-HERM®
The patent pending ULTRA-HERM® incorporates the use of a traditional Enidine helical wire rope isolator encased in a proprietary elastomer based compound creating advanced vibration isolation mounts to meet advanced military and industrial application requirements. The stainless steel cable of the mount provides for a rugged construction, while the elastomer provides additional damping and stiffness. This unique design results in fail safe vibration isolation mounts with higher stiffness and energy absorption capacities. The ULTRA-HERM® vibratio n isolation mounts are readily scalable and performance easily tuned by varying the wire diameter, loop size, number of loops and elastomeric properties. The ULTRA-HERM® is proven particularly strong in low natural frequency "soft deck" applications of 12-16 Hz, reducing output G's to below 15G's. Its sealed nature of construction also provides for easy NBC washdown. Since the mounting size of the ULTRA-HERM® vibration isolation mounts are virtually identical to that of standard wire rope isolators used in many applications, equipment upgrades are both simple and seamless with drop-in replacement capability.

The patent pending ULTRA-HERM® incorporates the use of a traditional Enidine helical wire rope isolator encased in a proprietary elastomer based compound creating advanced vibration isolation mounts to meet advanced military and industrial application requirements. The stainless steel cable of the mount provides for a rugged construction, while the elastomer provides additional damping and stiffness. This unique design results in fail safe vibration isolation mounts with higher stiffness and energy absorption capacities. The ULTRA-HERM® vibration isolation mounts are readily scalable and performance easily tuned by varying the wire diameter, loop size, number of loops and elastomeric properties. The ULTRA-HERM® is proven particularly strong in low natural frequency "soft deck" applications of 12-16 Hz, reducing output G's to below 15G's. Its sealed nature of construction also provides for easy NBC washdown. Since the mounting size of the ULTRA-HERM® vibration isolation mounts are virtually identical to that of standard wire rope isolators used in many applications, equipment upgrades are both simple and seamless with drop-in replacement capability.

Supplier's Site Datasheet

Technical Specifications

  Enidine Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number ULTRA-HERM®
Product Name Vibration Isolation Mounts
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

WEAR™ Pipe Restraint - 6.0-0.5-28 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Energy Absorbing Rope Isolator
Features Anchoring Holes; Metric (optional feature)
View Details
Circular Compact Rope Isolators - CCR3-200 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes
View Details
Wire Rope Isolator - WR4-400-10 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
Wire Rope Isolator - WR8-850-08 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details