Compact Automation 2-1/2" Bore Turn-Act Rotary Vane Actuator Turn-Dex® 412

Description
Turn-Dex is a rotary actuator with an internal unidirectional clutch. The output shaft rotates in one direction only and remains at end of stroke while the actuator is reversed. Turn-Dex is available in two series: the Comp-Act, incorporating the Comp-Act actuator and the Turn-Act, incorporating the Turn-Act actuator. Applications Include: • Turntable Work Stations • Drive Conveyor Rollers or Belts • Drive Material Feed Rollers • Ratchet Type Drive • Sheet Feed Material From a Stack • Perstalsis Pump Drive • Low Speed High Torque Motor • Product Mixing Application Considerations: • Overrun: The output shaft can be manually rotated only in its drive direction. Large loads may coast after the actuator has stopped. The output shaft cannot be reverse rotated- Forcing it backwards could damage the Turn-Dex. • Accurate & Repeatable Positioning: Due to the overrun nature of the clutch external stops, brakes, ro«er and detents or shot-pins is required for accurate and repeatable positioning. • Special Options: Turn-Act will provide customized units to fit your specific application needs. Modifications include special shafting, special mounts, dutch housings with shot-pin cylinders, disc brakes and thrust protection. Consult your Compact distributor for additional information.
Request a Quote
Description
Turn-Dex is a rotary actuator with an internal unidirectional clutch. The output shaft rotates in one direction only and remains at end of stroke while the actuator is reversed. Turn-Dex is available in two series: the Comp-Act, incorporating the Comp-Act actuator and the Turn-Act, incorporating the Turn-Act actuator. Applications Include: • Turntable Work Stations • Drive Conveyor Rollers or Belts • Drive Material Feed Rollers • Ratchet Type Drive • Sheet Feed Material From a Stack • Perstalsis Pump Drive • Low Speed High Torque Motor • Product Mixing Application Considerations: • Overrun: The output shaft can be manually rotated only in its drive direction. Large loads may coast after the actuator has stopped. The output shaft cannot be reverse rotated- Forcing it backwards could damage the Turn-Dex. • Accurate & Repeatable Positioning: Due to the overrun nature of the clutch external stops, brakes, ro«er and detents or shot-pins is required for accurate and repeatable positioning. • Special Options: Turn-Act will provide customized units to fit your specific application needs. Modifications include special shafting, special mounts, dutch housings with shot-pin cylinders, disc brakes and thrust protection. Consult your Compact distributor for additional information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2-1/2
Westminster, SC, United States
2-1/2" Bore Turn-Act Rotary Vane Actuator
Turn-Dex® 412
2-1/2" Bore Turn-Act Rotary Vane Actuator Turn-Dex® 412
Turn-Dex is a rotary actuator with an internal unidirectional clutch. The output shaft rotates in one direction only and remains at end of stroke while the actuator is reversed. Turn-Dex is available in two series: the Comp-Act, incorporating the Comp-Act actuator and the Turn-Act, incorporating the Turn-Act actuator. Applications Include: • Turntable Work Stations • Drive Conveyor Rollers or Belts • Drive Material Feed Rollers • Ratchet Type Drive • Sheet Feed Material From a Stack • Perstalsis Pump Drive • Low Speed High Torque Motor • Product Mixing Application Considerations: • Overrun: The output shaft can be manually rotated only in its drive direction. Large loads may coast after the actuator has stopped. The output shaft cannot be reverse rotated- Forcing it backwards could damage the Turn-Dex. • Accurate & Repeatable Positioning: Due to the overrun nature of the clutch external stops, brakes, ro«er and detents or shot-pins is required for accurate and repeatable positioning. • Special Options: Turn-Act will provide customized units to fit your specific application needs. Modifications include special shafting, special mounts, dutch housings with shot-pin cylinders, disc brakes and thrust protection. Consult your Compact distributor for additional information.

Turn-Dex is a rotary actuator with an internal unidirectional clutch. The output shaft rotates in one direction only and remains at end of stroke while the actuator is reversed. Turn-Dex is available in two series: the Comp-Act, incorporating the Comp-Act actuator and the Turn-Act, incorporating the Turn-Act actuator.

Applications Include:
• Turntable Work Stations
• Drive Conveyor Rollers or Belts
• Drive Material Feed Rollers
• Ratchet Type Drive
• Sheet Feed Material From a Stack
• Perstalsis Pump Drive
• Low Speed High Torque Motor
• Product Mixing

Application Considerations:
• Overrun: The output shaft can be manually rotated only in its drive direction. Large loads may coast after the actuator has stopped. The output shaft cannot be reverse rotated- Forcing it backwards could damage the Turn-Dex.
• Accurate & Repeatable Positioning: Due to the overrun nature of the clutch external stops, brakes, ro«er and detents or shot-pins is required for accurate and repeatable positioning.
• Special Options: Turn-Act will provide customized units to fit your specific application needs. Modifications include special shafting, special mounts, dutch housings with shot-pin cylinders, disc brakes and thrust protection. Consult your Compact distributor for additional information.

Supplier's Site

Technical Specifications

  Compact Automation
Product Category Pneumatic Rotary Actuators
Product Number Turn-Dex® 412
Product Name 2-1/2" Bore Turn-Act Rotary Vane Actuator
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
Physical Dimensions 3.03" SQ. x 5.65" Long
Operating Temperature -20 to 180 F (-29 to 82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Turn-Act Rotary Vane Actuator - Brute® 263 - Compact Automation
Specs
Features Stop Cushioning (optional feature); Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Turn-Act Rotary Vane Actuator - Brute® 233 - Compact Automation
Specs
Features Stop Cushioning (optional feature); Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
2-1/2
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Turn-Act Rotary Vane Actuator - Comp-Act®  062 - Compact Automation
Specs
Features Stop Cushioning (optional feature); Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details