Enidine Inc. Tow Bar Double Acting Rate Control TB 100 x 4

Description
Enidine Inc. Hydraulic Tow Bar Snubbers provide features and benefits to extend the service life of inverted/overhead power and free conveyors by reducing the transmitted shock force encountered in the every day operation of the production line. Hydraulic Tow Bar Snubbers manage the acceleration and deceleration (start/stop) of material handling systems by minimizing the shock forces transmitted to the structural components of the system. Enidine Inc. Tow Bar Snubbers reduce wear and downtime by absorbing high shock forces potentially transmitted into the moving carriage and its payload. These devices directly reduce maintenance costs associated with downtime and premature component wear.
Request a Quote Datasheet
Description
Enidine Inc. Hydraulic Tow Bar Snubbers provide features and benefits to extend the service life of inverted/overhead power and free conveyors by reducing the transmitted shock force encountered in the every day operation of the production line. Hydraulic Tow Bar Snubbers manage the acceleration and deceleration (start/stop) of material handling systems by minimizing the shock forces transmitted to the structural components of the system. Enidine Inc. Tow Bar Snubbers reduce wear and downtime by absorbing high shock forces potentially transmitted into the moving carriage and its payload. These devices directly reduce maintenance costs associated with downtime and premature component wear.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tow Bar Double Acting Rate Control - TB 100 x 4 - Enidine Inc.
Orchard Park, NY, United States
Tow Bar Double Acting Rate Control
TB 100 x 4
Tow Bar Double Acting Rate Control TB 100 x 4
Enidine Inc. Hydraulic Tow Bar Snubbers provide features and benefits to extend the service life of inverted/overhead power and free conveyors by reducing the transmitted shock force encountered in the every day operation of the production line. Hydraulic Tow Bar Snubbers manage the acceleration and deceleration (start/stop) of material handling systems by minimizing the shock forces transmitted to the structural components of the system. Enidine Inc. Tow Bar Snubbers reduce wear and downtime by absorbing high shock forces potentially transmitted into the moving carriage and its payload. These devices directly reduce maintenance costs associated with downtime and premature component wear.

Enidine Inc. Hydraulic Tow Bar Snubbers provide features and benefits to extend the service life of inverted/overhead power and free conveyors by reducing the transmitted shock force encountered in the every day operation of the production line.

Hydraulic Tow Bar Snubbers manage the acceleration and deceleration (start/stop) of material handling systems by minimizing the shock forces transmitted to the structural components of the system.
Enidine Inc. Tow Bar Snubbers reduce wear and downtime by absorbing high shock forces potentially transmitted into
the moving carriage and its payload. These devices directly reduce maintenance costs associated with downtime and premature component wear.

Supplier's Site Datasheet

Technical Specifications

  Enidine Inc.
Product Category Speed Controls
Product Number TB 100 x 4
Product Name Tow Bar Double Acting Rate Control
Dimensions Weight = 32.0 lbs
Mechanism Hydraulic
Action Compression (optional feature); Extension (optional feature); DoubleActing (optional feature)
Stroke 4 inch (102 mm)
Maximum Force 10000 lbs (4535 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Double Acting Rate Controls - ADA 750 - Enidine Inc.
Specs
Features Adjustable
Dimensions Weight = 9.9 lbs
Mechanism Hydraulic
View Details
Adjustable Double Acting Rate Controls - ADA 770 - Enidine Inc.
Specs
Features Adjustable
Dimensions Weight = 12.8 lbs
Mechanism Hydraulic
View Details
Seat Recline Controller - UL18 - Enidine Inc.
Specs
Features Adjustable; Remote Adjustment (optional feature)
Dimensions Extended Length: Max = 14", Min = 8.4"
Mechanism Hydraulic
View Details
Nonadjustable Double Acting Rate Controls - DA 710 - Enidine Inc.
Specs
Dimensions Weight = 4.4 lbs
Mechanism Hydraulic
Action Compression (optional feature); Extension (optional feature); DoubleActing (optional feature)
View Details