Enidine Inc. Non-Adjustable Hydraulic Shock Absorbers / Micro-Bore STH 0.5M

Description
ENIDINE non-adjustable micro-bore hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact envelope size. The TK Series is a versatile, miniature design which provides effective, reliable deceleration and vibration control for light loads. Models can accommodate a wide range of operating conditions. The Enidine STH Series offers the highest energy absorption capacity relative to its size. These custom-orificed shock absorbers are designed to meet exact application requirements. STH Series shock absorbers are available in fully threaded cylinder bodies, providing flexibility in mounting configurations.
Request a Quote Datasheet
Description
ENIDINE non-adjustable micro-bore hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact envelope size. The TK Series is a versatile, miniature design which provides effective, reliable deceleration and vibration control for light loads. Models can accommodate a wide range of operating conditions. The Enidine STH Series offers the highest energy absorption capacity relative to its size. These custom-orificed shock absorbers are designed to meet exact application requirements. STH Series shock absorbers are available in fully threaded cylinder bodies, providing flexibility in mounting configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Adjustable Hydraulic Shock Absorbers / Micro-Bore - STH 0.5M - Enidine Inc.
Orchard Park, NY, United States
Non-Adjustable Hydraulic Shock Absorbers / Micro-Bore
STH 0.5M
Non-Adjustable Hydraulic Shock Absorbers / Micro-Bore STH 0.5M
ENIDINE non-adjustable micro-bore hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact envelope size. The TK Series is a versatile, miniature design which provides effective, reliable deceleration and vibration control for light loads. Models can accommodate a wide range of operating conditions. The Enidine STH Series offers the highest energy absorption capacity relative to its size. These custom-orificed shock absorbers are designed to meet exact application requirements. STH Series shock absorbers are available in fully threaded cylinder bodies, providing flexibility in mounting configurations.

ENIDINE non-adjustable micro-bore hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to
absorb maximum energy within a compact envelope size.
The TK Series is a versatile, miniature design which provides effective, reliable deceleration and vibration control for light loads. Models can accommodate a wide range of operating conditions.
The Enidine STH Series offers the highest energy absorption capacity relative to its size. These custom-orificed shock absorbers are designed to meet exact application requirements. STH Series shock absorbers are available in fully threaded cylinder bodies, providing flexibility in mounting configurations.

Supplier's Site Datasheet

Technical Specifications

  Enidine Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number STH 0.5M
Product Name Non-Adjustable Hydraulic Shock Absorbers / Micro-Bore
Shock Absorber / Damper Type Linear Dashpot
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
Cylinder Diameter 0.7874 inch (20 mm)
Rod Diameter 0.2205 inch (5.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Jarret Shock Absorbers - BC5A-105 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Other / Specialized Style; Hydraulic
Absorption / Damping Action Compression
View Details
Jarret Shock Absorbers - XLR25-270 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Other / Specialized Style; Hydraulic
Absorption / Damping Action Compression
View Details
Heavy Duty Adjustable Shock Absorber - HDA 4.0 x 2 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Heavy Duty Adjustable Shock Absorber - HD 5.0 x 40 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details