Enidine Inc. Heavy Industry Shock Absorbers HI 150 x 600

Description
Enidine Inc.'s Heavy Industry (HI Series) buffers safely protect heavy machinery, cranes and equipment during the transfer of materials and movement of products. The large-bore, high-capacity buffers are individually designed to decelerate moving loads under various conditions and in compliance with industry mandated safety standards. Control of bridge cranes, trolley platforms, overhead cranes, large container transfer and transportation safety stops are typical applications. Industry-proven design technologies, coupled with the experience of a globally installed product base, ensure deliverable performance that exceeds customer expectations. Prior to HI Series buffer manufacture, computer-simulated response curves are generated to model actual conditions, verify product performance, confirm damping characteristics and generate unique custom-orificed designs that accommodate multi-condition or specific damping requirements. The HI Series of buffers by Enidine Inc. feature a nitrogen-charged return system that allows for soft deceleration and positive return in a maintenance-free package. The oversize bore area results in optimal energy absorption capabilities and increased internal safety factors. Enidine Inc.'s state-of-the-art testing facilities ensure integrity of design and product performance.
Request a Quote
Description
Enidine Inc.'s Heavy Industry (HI Series) buffers safely protect heavy machinery, cranes and equipment during the transfer of materials and movement of products. The large-bore, high-capacity buffers are individually designed to decelerate moving loads under various conditions and in compliance with industry mandated safety standards. Control of bridge cranes, trolley platforms, overhead cranes, large container transfer and transportation safety stops are typical applications. Industry-proven design technologies, coupled with the experience of a globally installed product base, ensure deliverable performance that exceeds customer expectations. Prior to HI Series buffer manufacture, computer-simulated response curves are generated to model actual conditions, verify product performance, confirm damping characteristics and generate unique custom-orificed designs that accommodate multi-condition or specific damping requirements. The HI Series of buffers by Enidine Inc. feature a nitrogen-charged return system that allows for soft deceleration and positive return in a maintenance-free package. The oversize bore area results in optimal energy absorption capabilities and increased internal safety factors. Enidine Inc.'s state-of-the-art testing facilities ensure integrity of design and product performance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Enidine HI 150 x 600 is a heavy industry shock absorber designed to absorb and dissipate high energy impacts in industrial applications such as crane and trolley movement. It has a stroke of 600 mm (23.6 in), an energy absorption capacity of 2,920,500 in.-lbs. (330,000 Nm), a maximum return force of 145,000 lbs. (645 kN), and a maximum shock force of 1,125 lbs. (5.0 kN). The unit weighs 120 lbs. (54.4 kg), features a 150 mm bore, and uses an M24 thread for mounting. The design includes a nitrogen-charged return system for soft deceleration and positive return.

Datasheet Summary
Powered by GS/AI

The Enidine HI 150 x 600 is a heavy industry shock absorber designed to absorb and dissipate high energy impacts in industrial applications such as crane and trolley movement. It has a stroke of 600 mm (23.6 in), an energy absorption capacity of 2,920,500 in.-lbs. (330,000 Nm), a maximum return force of 145,000 lbs. (645 kN), and a maximum shock force of 1,125 lbs. (5.0 kN). The unit weighs 120 lbs. (54.4 kg), features a 150 mm bore, and uses an M24 thread for mounting. The design includes a nitrogen-charged return system for soft deceleration and positive return.

Suppliers

Company
Product
Description
Supplier Links
Heavy Industry Shock Absorbers - HI 150 x 600 - Enidine Inc.
Orchard Park, NY, United States
Heavy Industry Shock Absorbers
HI 150 x 600
Heavy Industry Shock Absorbers HI 150 x 600
Enidine Inc.'s Heavy Industry (HI Series) buffers safely protect heavy machinery, cranes and equipment during the transfer of materials and movement of products. The large-bore, high-capacity buffers are individually designed to decelerate moving loads under various conditions and in compliance with industry mandated safety standards. Control of bridge cranes, trolley platforms, overhead cranes, large container transfer and transportation safety stops are typical applications. Industry-proven design technologies, coupled with the experience of a globally installed product base, ensure deliverable performance that exceeds customer expectations. Prior to HI Series buffer manufacture, computer-simulated response curves are generated to model actual conditions, verify product performance, confirm damping characteristics and generate unique custom-orificed designs that accommodate multi-condition or specific damping requirements. The HI Series of buffers by Enidine Inc. feature a nitrogen-charged return system that allows for soft deceleration and positive return in a maintenance-free package. The oversize bore area results in optimal energy absorption capabilities and increased internal safety factors. Enidine Inc.'s state-of-the-art testing facilities ensure integrity of design and product performance.

Enidine Inc.'s Heavy Industry (HI Series) buffers safely protect heavy machinery, cranes and equipment during the transfer of materials and movement of products.
The large-bore, high-capacity buffers are individually designed to decelerate moving loads under various conditions and in compliance with industry mandated safety standards. Control of bridge cranes, trolley platforms, overhead cranes, large container transfer and transportation safety stops are typical applications. Industry-proven design technologies, coupled with the experience of a globally installed product base, ensure deliverable performance that exceeds customer expectations.
Prior to HI Series buffer manufacture, computer-simulated response curves are generated to model actual conditions, verify product performance, confirm damping characteristics and generate unique custom-orificed designs that accommodate multi-condition or specific damping requirements.
The HI Series of buffers by Enidine Inc. feature a nitrogen-charged return system that allows for soft deceleration and positive return in a maintenance-free package. The oversize bore area results in optimal energy absorption capabilities and increased internal safety factors. Enidine Inc.'s state-of-the-art testing facilities ensure integrity of design and product performance.

Supplier's Site Datasheet

Technical Specifications

  Enidine Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number HI 150 x 600
Product Name Heavy Industry Shock Absorbers
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
Cylinder Diameter 5.91 inch (150 mm)
Mounting Clevis (optional feature); Threaded Ends; Rod End Unattached / Bumper (optional feature); Other Specialized Mount (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorber - ED-600 - Reid Supply
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Adjustable Hydraulic Shock Absorbers / Small Bore - ECO OEM 1.15 x 1 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Adjustable Hydraulic Shock Absorbers / Small Bore - ECO LROEM 1.0M - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Heavy Duty Shock Absorbers - HDN 1.5 x 28 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details