Enidine Inc. Heavy Industry Shock Absorbers HI 120 x 400

Description
Enidine Inc.'s Heavy Industry (HI Series) buffers safely protect heavy machinery, cranes and equipment during the transfer of materials and movement of products. The large-bore, high-capacity buffers are individually designed to decelerate moving loads under various conditions and in compliance with industry mandated safety standards. Control of bridge cranes, trolley platforms, overhead cranes, large container transfer and transportation safety stops are typical applications. Industry-proven design technologies, coupled with the experience of a globally installed product base, ensure deliverable performance that exceeds customer expectations. Prior to HI Series buffer manufacture, computer-simulated response curves are generated to model actual conditions, verify product performance, confirm damping characteristics and generate unique custom-orificed designs that accommodate multi-condition or specific damping requirements. The HI Series of buffers by Enidine Inc. feature a nitrogen-charged return system that allows for soft deceleration and positive return in a maintenance-free package. The oversize bore area results in optimal energy absorption capabilities and increased internal safety factors. Enidine Inc.'s state-of-the-art testing facilities ensure integrity of design and product performance.
Request a Quote
Description
Enidine Inc.'s Heavy Industry (HI Series) buffers safely protect heavy machinery, cranes and equipment during the transfer of materials and movement of products. The large-bore, high-capacity buffers are individually designed to decelerate moving loads under various conditions and in compliance with industry mandated safety standards. Control of bridge cranes, trolley platforms, overhead cranes, large container transfer and transportation safety stops are typical applications. Industry-proven design technologies, coupled with the experience of a globally installed product base, ensure deliverable performance that exceeds customer expectations. Prior to HI Series buffer manufacture, computer-simulated response curves are generated to model actual conditions, verify product performance, confirm damping characteristics and generate unique custom-orificed designs that accommodate multi-condition or specific damping requirements. The HI Series of buffers by Enidine Inc. feature a nitrogen-charged return system that allows for soft deceleration and positive return in a maintenance-free package. The oversize bore area results in optimal energy absorption capabilities and increased internal safety factors. Enidine Inc.'s state-of-the-art testing facilities ensure integrity of design and product performance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HI 120 x 400 is a heavy industry shock absorber in the HI Series designed to absorb high-energy impacts in industrial applications such as crane and trolley movement. It has a stroke of 400 mm, an energy absorption capacity of 125,000 N·m per cycle, a maximum shock force of 375 kN, and a maximum return force of 50.0 kN. The unit weighs 70 kg and features a flange mount with M24 mounting bolts. The body diameter is 120 mm, and the outer diameter of the flange is 220 mm. It includes a nitrogen-charged return system for soft deceleration and positive return.

Datasheet Summary
Powered by GS/AI

The HI 120 x 400 is a heavy industry shock absorber in the HI Series designed to absorb high-energy impacts in industrial applications such as crane and trolley movement. It has a stroke of 400 mm, an energy absorption capacity of 125,000 N·m per cycle, a maximum shock force of 375 kN, and a maximum return force of 50.0 kN. The unit weighs 70 kg and features a flange mount with M24 mounting bolts. The body diameter is 120 mm, and the outer diameter of the flange is 220 mm. It includes a nitrogen-charged return system for soft deceleration and positive return.

Suppliers

Company
Product
Description
Supplier Links
Heavy Industry Shock Absorbers - HI 120 x 400 - Enidine Inc.
Orchard Park, NY, United States
Heavy Industry Shock Absorbers
HI 120 x 400
Heavy Industry Shock Absorbers HI 120 x 400
Enidine Inc.'s Heavy Industry (HI Series) buffers safely protect heavy machinery, cranes and equipment during the transfer of materials and movement of products. The large-bore, high-capacity buffers are individually designed to decelerate moving loads under various conditions and in compliance with industry mandated safety standards. Control of bridge cranes, trolley platforms, overhead cranes, large container transfer and transportation safety stops are typical applications. Industry-proven design technologies, coupled with the experience of a globally installed product base, ensure deliverable performance that exceeds customer expectations. Prior to HI Series buffer manufacture, computer-simulated response curves are generated to model actual conditions, verify product performance, confirm damping characteristics and generate unique custom-orificed designs that accommodate multi-condition or specific damping requirements. The HI Series of buffers by Enidine Inc. feature a nitrogen-charged return system that allows for soft deceleration and positive return in a maintenance-free package. The oversize bore area results in optimal energy absorption capabilities and increased internal safety factors. Enidine Inc.'s state-of-the-art testing facilities ensure integrity of design and product performance.

Enidine Inc.'s Heavy Industry (HI Series) buffers safely protect heavy machinery, cranes and equipment during the transfer of materials and movement of products.
The large-bore, high-capacity buffers are individually designed to decelerate moving loads under various conditions and in compliance with industry mandated safety standards. Control of bridge cranes, trolley platforms, overhead cranes, large container transfer and transportation safety stops are typical applications. Industry-proven design technologies, coupled with the experience of a globally installed product base, ensure deliverable performance that exceeds customer expectations.
Prior to HI Series buffer manufacture, computer-simulated response curves are generated to model actual conditions, verify product performance, confirm damping characteristics and generate unique custom-orificed designs that accommodate multi-condition or specific damping requirements.
The HI Series of buffers by Enidine Inc. feature a nitrogen-charged return system that allows for soft deceleration and positive return in a maintenance-free package. The oversize bore area results in optimal energy absorption capabilities and increased internal safety factors. Enidine Inc.'s state-of-the-art testing facilities ensure integrity of design and product performance.

Supplier's Site Datasheet

Technical Specifications

  Enidine Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number HI 120 x 400
Product Name Heavy Industry Shock Absorbers
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
Cylinder Diameter 8.66 inch (220 mm)
Mounting Clevis (optional feature); Threaded Ends; Rod End Unattached / Bumper (optional feature); Other Specialized Mount (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Shock Absorbers - HDN 3.5 x 4 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Heavy Duty Shock Absorbers - HDN 3.0 x 72 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Shock Absorber - ED-140 - Reid Supply
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Rod Diameter 0.3800 inch (9.65 mm)
View Details
Heavy Industry Shock Absorbers - HI 120 x 800 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
View Details