Enidine Inc. Heavy Industry Shock Absorbers HI 100 x 200

Description
Enidine Inc.'s Heavy Industry (HI Series) buffers safely protect heavy machinery, cranes and equipment during the transfer of materials and movement of products. The large-bore, high-capacity buffers are individually designed to decelerate moving loads under various conditions and in compliance with industry mandated safety standards. Control of bridge cranes, trolley platforms, overhead cranes, large container transfer and transportation safety stops are typical applications. Industry-proven design technologies, coupled with the experience of a globally installed product base, ensure deliverable performance that exceeds customer expectations. Prior to HI Series buffer manufacture, computer-simulated response curves are generated to model actual conditions, verify product performance, confirm damping characteristics and generate unique custom-orificed designs that accommodate multi-condition or specific damping requirements. The HI Series of buffers by Enidine Inc. feature a nitrogen-charged return system that allows for soft deceleration and positive return in a maintenance-free package. The oversize bore area results in optimal energy absorption capabilities and increased internal safety factors. Enidine Inc.'s state-of-the-art testing facilities ensure integrity of design and product performance.
Request a Quote
Description
Enidine Inc.'s Heavy Industry (HI Series) buffers safely protect heavy machinery, cranes and equipment during the transfer of materials and movement of products. The large-bore, high-capacity buffers are individually designed to decelerate moving loads under various conditions and in compliance with industry mandated safety standards. Control of bridge cranes, trolley platforms, overhead cranes, large container transfer and transportation safety stops are typical applications. Industry-proven design technologies, coupled with the experience of a globally installed product base, ensure deliverable performance that exceeds customer expectations. Prior to HI Series buffer manufacture, computer-simulated response curves are generated to model actual conditions, verify product performance, confirm damping characteristics and generate unique custom-orificed designs that accommodate multi-condition or specific damping requirements. The HI Series of buffers by Enidine Inc. feature a nitrogen-charged return system that allows for soft deceleration and positive return in a maintenance-free package. The oversize bore area results in optimal energy absorption capabilities and increased internal safety factors. Enidine Inc.'s state-of-the-art testing facilities ensure integrity of design and product performance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HI 100 x 200 is a non-adjustable heavy industry shock absorber designed to absorb up to 354,000 in.-lbs. of energy per cycle with a maximum shock force of 370 lbs. and a maximum return force of 4,050 lbs. It has a stroke of 200 mm, a bore diameter of 100 mm, and weighs 32 kg. The unit features a flange mounting configuration with M16 mounting holes, a return force of 1.65 kN, and a maximum compression force of 18.0 kN. It includes a nitrogen-charged return system for positive reset and is constructed for high-duty industrial applications such as crane and trolley stopping.

Datasheet Summary
Powered by GS/AI

The HI 100 x 200 is a non-adjustable heavy industry shock absorber designed to absorb up to 354,000 in.-lbs. of energy per cycle with a maximum shock force of 370 lbs. and a maximum return force of 4,050 lbs. It has a stroke of 200 mm, a bore diameter of 100 mm, and weighs 32 kg. The unit features a flange mounting configuration with M16 mounting holes, a return force of 1.65 kN, and a maximum compression force of 18.0 kN. It includes a nitrogen-charged return system for positive reset and is constructed for high-duty industrial applications such as crane and trolley stopping.

Suppliers

Company
Product
Description
Supplier Links
Heavy Industry Shock Absorbers - HI 100 x 200 - Enidine Inc.
Orchard Park, NY, United States
Heavy Industry Shock Absorbers
HI 100 x 200
Heavy Industry Shock Absorbers HI 100 x 200
Enidine Inc.'s Heavy Industry (HI Series) buffers safely protect heavy machinery, cranes and equipment during the transfer of materials and movement of products. The large-bore, high-capacity buffers are individually designed to decelerate moving loads under various conditions and in compliance with industry mandated safety standards. Control of bridge cranes, trolley platforms, overhead cranes, large container transfer and transportation safety stops are typical applications. Industry-proven design technologies, coupled with the experience of a globally installed product base, ensure deliverable performance that exceeds customer expectations. Prior to HI Series buffer manufacture, computer-simulated response curves are generated to model actual conditions, verify product performance, confirm damping characteristics and generate unique custom-orificed designs that accommodate multi-condition or specific damping requirements. The HI Series of buffers by Enidine Inc. feature a nitrogen-charged return system that allows for soft deceleration and positive return in a maintenance-free package. The oversize bore area results in optimal energy absorption capabilities and increased internal safety factors. Enidine Inc.'s state-of-the-art testing facilities ensure integrity of design and product performance.

Enidine Inc.'s Heavy Industry (HI Series) buffers safely protect heavy machinery, cranes and equipment during the transfer of materials and movement of products.
The large-bore, high-capacity buffers are individually designed to decelerate moving loads under various conditions and in compliance with industry mandated safety standards. Control of bridge cranes, trolley platforms, overhead cranes, large container transfer and transportation safety stops are typical applications. Industry-proven design technologies, coupled with the experience of a globally installed product base, ensure deliverable performance that exceeds customer expectations.
Prior to HI Series buffer manufacture, computer-simulated response curves are generated to model actual conditions, verify product performance, confirm damping characteristics and generate unique custom-orificed designs that accommodate multi-condition or specific damping requirements.
The HI Series of buffers by Enidine Inc. feature a nitrogen-charged return system that allows for soft deceleration and positive return in a maintenance-free package. The oversize bore area results in optimal energy absorption capabilities and increased internal safety factors. Enidine Inc.'s state-of-the-art testing facilities ensure integrity of design and product performance.

Supplier's Site Datasheet

Technical Specifications

  Enidine Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number HI 100 x 200
Product Name Heavy Industry Shock Absorbers
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
Cylinder Diameter 5.91 inch (150 mm)
Mounting Clevis (optional feature); Threaded Ends; Rod End Unattached / Bumper (optional feature); Other Specialized Mount (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Adjustable Hydraulic Shock Absorbers / Micro-Bore - TK 21 - Enidine Inc.
Specs
Shock Absorber / Damper Type Linear Dashpot
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Shock Absorber - ED-150 - Reid Supply
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Rod Diameter 0.2500 inch (6.35 mm)
View Details
Non-Adjustable Hydraulic Shock Absorbers - ECO S 25 (B) - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Heavy Industry Shock Absorbers - HI 50 x 100 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
View Details