Enidine Inc. Heavy Duty Shock Absorbers HDN 3.5 x 6

Description
Enidine's HD/HDN Series of heavy duty shock absorbers protect equipment from large impacts in applications such as automated storage and retrieval systems as well as overhead bridge and trolley cranes. They are available in a wide variety of stroke lengths and damping characteristics to increase equipment life and meet stringent deceleration requirements. Utilizing a special compact design, these shock absorbers smoothly and safely decelerate large energy capacity loads up to 8 million in-lbs. per cycle. These models incorporate an internal, air charged bladder accumulator, replacing mechanical return springs, providing a shorter overall length and reduced weight. The zinc-plated external components provide enhanced corrosion protection, while epoxy painting and special rod materials are available for use in highly corrosive environments. All of Enidine's heavy duty hydraulic shock absorbers are engineered to meet OSHA, AISE, CMMA and other safety specifications such as DIN and FEM. ITT Enidine Inc.'s heavy duty industrial shock absorbers are offered with a wide variety of optional configurations, including bellows, clevis mounts and safety cables. Standard adjustable or custom-orificed non-adjustable models are also available as well as optional fluids and seal packages to expand standard operating temperature range from (15º F to 140º F) to (-40º F to 210º F). For easy maintenance, all sizes of ITT Enidine Inc.'s heavy duty hydraulic shock absorbers are fully field-repairable. These products also offer piston rod extension sensor systems for reuse safety requirements.
Request a Quote Datasheet
Description
Enidine's HD/HDN Series of heavy duty shock absorbers protect equipment from large impacts in applications such as automated storage and retrieval systems as well as overhead bridge and trolley cranes. They are available in a wide variety of stroke lengths and damping characteristics to increase equipment life and meet stringent deceleration requirements. Utilizing a special compact design, these shock absorbers smoothly and safely decelerate large energy capacity loads up to 8 million in-lbs. per cycle. These models incorporate an internal, air charged bladder accumulator, replacing mechanical return springs, providing a shorter overall length and reduced weight. The zinc-plated external components provide enhanced corrosion protection, while epoxy painting and special rod materials are available for use in highly corrosive environments. All of Enidine's heavy duty hydraulic shock absorbers are engineered to meet OSHA, AISE, CMMA and other safety specifications such as DIN and FEM. ITT Enidine Inc.'s heavy duty industrial shock absorbers are offered with a wide variety of optional configurations, including bellows, clevis mounts and safety cables. Standard adjustable or custom-orificed non-adjustable models are also available as well as optional fluids and seal packages to expand standard operating temperature range from (15º F to 140º F) to (-40º F to 210º F). For easy maintenance, all sizes of ITT Enidine Inc.'s heavy duty hydraulic shock absorbers are fully field-repairable. These products also offer piston rod extension sensor systems for reuse safety requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Shock Absorbers - HDN 3.5 x 6 - Enidine Inc.
Orchard Park, NY, United States
Heavy Duty Shock Absorbers
HDN 3.5 x 6
Heavy Duty Shock Absorbers HDN 3.5 x 6
Enidine's HD/HDN Series of heavy duty shock absorbers protect equipment from large impacts in applications such as automated storage and retrieval systems as well as overhead bridge and trolley cranes. They are available in a wide variety of stroke lengths and damping characteristics to increase equipment life and meet stringent deceleration requirements. Utilizing a special compact design, these shock absorbers smoothly and safely decelerate large energy capacity loads up to 8 million in-lbs. per cycle. These models incorporate an internal, air charged bladder accumulator, replacing mechanical return springs, providing a shorter overall length and reduced weight. The zinc-plated external components provide enhanced corrosion protection, while epoxy painting and special rod materials are available for use in highly corrosive environments. All of Enidine's heavy duty hydraulic shock absorbers are engineered to meet OSHA, AISE, CMMA and other safety specifications such as DIN and FEM. ITT Enidine Inc.'s heavy duty industrial shock absorbers are offered with a wide variety of optional configurations, including bellows, clevis mounts and safety cables. Standard adjustable or custom-orificed non-adjustable models are also available as well as optional fluids and seal packages to expand standard operating temperature range from (15º F to 140º F) to (-40º F to 210º F). For easy maintenance, all sizes of ITT Enidine Inc.'s heavy duty hydraulic shock absorbers are fully field-repairable. These products also offer piston rod extension sensor systems for reuse safety requirements.

Enidine's HD/HDN Series of heavy duty shock absorbers protect equipment from large impacts in applications such as automated storage and retrieval systems as well as overhead bridge and trolley cranes. They are available in a wide variety of stroke lengths and damping characteristics to increase equipment life and meet stringent deceleration requirements.
Utilizing a special compact design, these shock absorbers smoothly and safely decelerate large energy capacity loads up to 8 million in-lbs. per cycle. These models incorporate an internal, air charged bladder accumulator, replacing mechanical return springs, providing a shorter overall length and reduced weight. The zinc-plated external components provide enhanced corrosion protection, while epoxy painting and special rod materials are available for use in highly corrosive environments. All of Enidine's heavy duty hydraulic shock absorbers are engineered to meet OSHA, AISE, CMMA and other safety specifications such as DIN and FEM.

ITT Enidine Inc.'s heavy duty industrial shock absorbers are offered with a wide variety of optional configurations, including bellows, clevis mounts and safety cables. Standard adjustable or custom-orificed non-adjustable models are also available as well as optional fluids and seal packages to expand standard operating temperature range from (15º F to 140º F) to (-40º F to 210º F). For easy maintenance, all sizes of ITT Enidine Inc.'s heavy duty hydraulic shock absorbers are fully field-repairable. These products also offer piston rod extension sensor systems for reuse safety requirements.

Supplier's Site Datasheet

Technical Specifications

  Enidine Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number HDN 3.5 x 6
Product Name Heavy Duty Shock Absorbers
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
Cylinder Diameter 6.1 inch (155 mm)
Rod Diameter 2.2 inch (55.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorber - ED-4 - Reid Supply
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Rod Diameter 0.1000 inch (2.54 mm)
View Details
Heavy Duty Shock Absorbers - HDN 2.0 x 12 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Heavy Duty Shock Absorbers - HDN 4.0 x 48 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Adjustable Hydraulic Shock Absorbers / Small Bore - ECO LROEM 1.25M x 1 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details