Enidine Inc. Shock Absorber ED-9B

Description
Shock absorbers optimize machines in a reliable and effective way by decelerating loads quickly without recoil. Choose from adjustable and self-compensating force types. . ED-9B
Description
Shock absorbers optimize machines in a reliable and effective way by decelerating loads quickly without recoil. Choose from adjustable and self-compensating force types. . ED-9B

Suppliers

Company
Product
Description
Supplier Links
Shock Absorber - ED-9B - Reid Supply
Norton Shores, MI, United States
Shock Absorber
ED-9B
Shock Absorber ED-9B
Shock absorbers optimize machines in a reliable and effective way by decelerating loads quickly without recoil. Choose from adjustable and self-compensating force types. . ED-9B

Shock absorbers optimize machines in a reliable and effective way by decelerating loads quickly without recoil. Choose from adjustable and self-compensating force types.


. ED-9B

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number ED-9B
Product Name Shock Absorber
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Rod Diameter 0.1600 inch (4.06 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorbers - 2022933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.1654 inch (4.2 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Pneumatic shock absorber - DYEF-G8-M6-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0591 inch (1.5 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Seismic Isolation Planeveyor - PFC-5 - Links-Japan, LLC
Specs
Maximum Force (P1) 1102 lbs (500 kg)
View Details
Adjustable Shock Absorber - FA-3650UD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.42 inch (36 mm)
View Details