Enidine is revolutionizing the industrial shock absorber market with the release of the industries first environmentally friendly design.
The ECO Series was designed using materials and fluids that are safe for our environment. Models have the flexibility to accommodate a wide range of operating conditions with varying masses or propelling forces and cover a variety of application parameters. Whether your application has a low velocity/high drive force or high velocity/low drive force condition, the New ECO Series will deliver the performance you come to expect.
The ECO Series non-adjustable shock absorber product replaces legacy Enidine PRO and PM models.
| Enidine Inc. | |
|---|---|
| Product Category | Shock Absorbers, Linear Dampers, and Dashpots |
| Product Number | ECO 225 IF (B) |
| Product Name | Non-Adjustable Hydraulic Shock Absorbers |
| Shock Absorber / Damper Type | Shock Absorber |
| Dampening Method | Hydraulic |
| Absorption / Damping Action | Compression; Extension |
| Rod Diameter | 0.0150 inch (0.3800 mm) |
| Mounting | Clevis (optional feature); Threaded Ends; Rod End Unattached / Bumper; Other Specialized Mount (optional feature) |