The CR6-200 Compact Wire Rope Isolator is a metal vibration and shock isolation device designed for compact applications. It measures 2.15 in. (55 mm) in height and 2.31 in. (59 mm) in width, with a unit weight of 2.2 oz (62 g). Mounting options include through-hole, countersunk hole, and threaded holes compatible with #10-32 UNF or M6 x 1.0 metric threads. The isolator uses stranded 300 series stainless steel wire rope and operates within a temperature range of -100°C to 260°C. Static load capacity is 21 lbf (93 N) with a maximum deflection of 1.16 in. (29.5 mm) under compression, and it provides vibration stiffness of 115 lbf/in. (20 kN/m) and shock stiffness of 55 lbf/in. (9.6 kN/m). Maximum recommended torque for the aluminum mount bar is 40 in.-lbs. (7.5 Nm). U.S. Patent 6,244,579 applies.
Use Enidine Inc.'s Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue.
Enidine Inc.'s Compact Wire Rope Isolator is made of all-metal, which gives the best multi-axis shock and vibration isolation. Even reliable in hostile environments, the WRI products have almost no maintenance and are highly resistant to oil, ozone, abrasives, and chemicals. Using WRI products can reduce the amount of premature equipment failure and costly machine downtime.
Even if you have a non-standard application, you may still be able to use regular Wire Rope Isolators. These standard products can suit nearly any application. In unique circumstances, Enidine can create a custom isolator for your needs.
Features:
Applications:
| Enidine Inc. | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | CR6-200 |
| Product Name | Compact Wire Rope Isolator |
| Application | Vibration Isolation |