ITG Electronics, Inc. 1:2.5:2.5 Turns Ratio, 1.42uH Primary Inductance, 25%, 2500mOhm DCR Max. 200Vdc Rated. DIP Transformer T201213-13-B

Description
1:2.5:2.5 Turns Ratio, 1.42uH Primary Inductance, 25%, 2500mOhm DCR Max. 200Vdc Rated. DIP Transformer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2.5:2.5 Turns Ratio, 1.42uH Primary Inductance, 25%, 2500mOhm DCR Max. 200Vdc Rated. DIP Transformer - T201213-13-B - ITG Electronics, Inc.
Elmsford, NY, USA
1:2.5:2.5 Turns Ratio, 1.42uH Primary Inductance, 25%, 2500mOhm DCR Max. 200Vdc Rated. DIP Transformer
T201213-13-B
1:2.5:2.5 Turns Ratio, 1.42uH Primary Inductance, 25%, 2500mOhm DCR Max. 200Vdc Rated. DIP Transformer T201213-13-B
1:2.5:2.5 Turns Ratio, 1.42uH Primary Inductance, 25%, 2500mOhm DCR Max. 200Vdc Rated. DIP Transformer

1:2.5:2.5 Turns Ratio, 1.42uH Primary Inductance, 25%, 2500mOhm DCR Max. 200Vdc Rated. DIP Transformer

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Transformers
Product Number T201213-13-B
Product Name 1:2.5:2.5 Turns Ratio, 1.42uH Primary Inductance, 25%, 2500mOhm DCR Max. 200Vdc Rated. DIP Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Type Fly-back Converter IC with Integrated Switching MOSFET for Automotive - BD7F105EFJ-C - ROHM Semiconductor GmbH
Specs
Transformer Type Flyback Transformer (FBT)
Mounting Chip Transformer
View Details
High Frequency Output Transformer - AL-T500.2 - Amp-Line Corp.
Specs
Transformer Type Electronics; High Voltage Transformer; Power Transformer; Single Phase Transformer
Cooling Method Air
Mounting Stand Alone Unit/Metal Cabinet
View Details
Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details