ITG Electronics, Inc. 1800nH, 5%, 2.5Ohm, 170mAmp Max.SMD Small Signal Inductor CM241614A-1R8JHF

Description
1800nH, 5%, 2.5Ohm, 170mAmp Max.SMD Small Signal Inductor
Datasheet
Description
1800nH, 5%, 2.5Ohm, 170mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1800nH, 5%, 2.5Ohm, 170mAmp Max.SMD Small Signal Inductor - CM241614A-1R8JHF - ITG Electronics, Inc.
Elmsford, NY, USA
1800nH, 5%, 2.5Ohm, 170mAmp Max.SMD Small Signal Inductor
CM241614A-1R8JHF
1800nH, 5%, 2.5Ohm, 170mAmp Max.SMD Small Signal Inductor CM241614A-1R8JHF
1800nH, 5%, 2.5Ohm, 170mAmp Max.SMD Small Signal Inductor

1800nH, 5%, 2.5Ohm, 170mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM241614A-1R8JHF
Product Name 1800nH, 5%, 2.5Ohm, 170mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 1.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N8 0402CS-6N8XJRW , 0402CS-6N8XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567677P - RS Components, Ltd.
Specs
Inductance Range 0.0027 microH
DCR 0.1200 ohms
Rated DC Current 800 milliamps
View Details
0.18uH, 10%, 0.185mOhm, 65Amp Max. SMD Power bead - AHC10A-180K - ITG Electronics, Inc.
Specs
Technology Power Bead
Core Material Ferrite
Devices in Package 1
View Details