ITG Electronics, Inc. 130nH, 10%, 0.75Ohm, 280mAmp Max.SMD Small Signal Inductor CM181210A-R13KHF

Description
130nH, 10%, 0.75Ohm, 280mAmp Max.SMD Small Signal Inductor
Datasheet
Description
130nH, 10%, 0.75Ohm, 280mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
130nH, 10%, 0.75Ohm, 280mAmp Max.SMD Small Signal Inductor - CM181210A-R13KHF - ITG Electronics, Inc.
Elmsford, NY, USA
130nH, 10%, 0.75Ohm, 280mAmp Max.SMD Small Signal Inductor
CM181210A-R13KHF
130nH, 10%, 0.75Ohm, 280mAmp Max.SMD Small Signal Inductor CM181210A-R13KHF
130nH, 10%, 0.75Ohm, 280mAmp Max.SMD Small Signal Inductor

130nH, 10%, 0.75Ohm, 280mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM181210A-R13KHF
Product Name 130nH, 10%, 0.75Ohm, 280mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.1300 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N5 0402CS-9N5XJRW , 0402CS-9N5XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Surface Mount Inductors - 2126001 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 330 microH
View Details
3.3UH 800MA 220MOHM Inductor and Choke - 71-CIG21L3R3MNE - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Multilayer
View Details
3 suppliers