ITG Electronics, Inc. 43nH, 2%, 0.28Ohm, 600mAmp Max.SMD Small Signal Inductor CM181210A-43NGHF

Description
43nH, 2%, 0.28Ohm, 600mAmp Max.SMD Small Signal Inductor
Datasheet
Description
43nH, 2%, 0.28Ohm, 600mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
43nH, 2%, 0.28Ohm, 600mAmp Max.SMD Small Signal Inductor - CM181210A-43NGHF - ITG Electronics, Inc.
Elmsford, NY, USA
43nH, 2%, 0.28Ohm, 600mAmp Max.SMD Small Signal Inductor
CM181210A-43NGHF
43nH, 2%, 0.28Ohm, 600mAmp Max.SMD Small Signal Inductor CM181210A-43NGHF
43nH, 2%, 0.28Ohm, 600mAmp Max.SMD Small Signal Inductor

43nH, 2%, 0.28Ohm, 600mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM181210A-43NGHF
Product Name 43nH, 2%, 0.28Ohm, 600mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.0430 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-75N 0402DC-75NXJRW , 0402DC-75NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2125975 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 18 microH
View Details
0.3uH, 10%, 0.17 mOhm DCR, 33A SMD Power Bead - AF13A-300K - ITG Electronics, Inc.
Specs
Technology Power Bead
Core Material Ferrite
Devices in Package 1
View Details