470nH, 5%, 2Ohm, 300mAmp Max. SMD chip inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | CF201212A-R47JHF |
| Product Name | 470nH, 5%, 2Ohm, 300mAmp Max. SMD chip inductor |
| Technology | Small Signal Inductor |
| Core Material | Ceramic |
| Devices in Package | 1 |
| Application | RF Choke; Portable & Mobile Device |
| Inductance Range | 0.4700 microH |