ITG Electronics, Inc. 39nH, 5%, 0.65Ohm, 300mAmp Max. SMD chip inductor CF201209A-39NJHF

Description
39nH, 5%, 0.65Ohm, 300mAmp Max. SMD chip inductor
Datasheet
Description
39nH, 5%, 0.65Ohm, 300mAmp Max. SMD chip inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
39nH, 5%, 0.65Ohm, 300mAmp Max. SMD chip inductor - CF201209A-39NJHF - ITG Electronics, Inc.
Elmsford, NY, USA
39nH, 5%, 0.65Ohm, 300mAmp Max. SMD chip inductor
CF201209A-39NJHF
39nH, 5%, 0.65Ohm, 300mAmp Max. SMD chip inductor CF201209A-39NJHF
39nH, 5%, 0.65Ohm, 300mAmp Max. SMD chip inductor

39nH, 5%, 0.65Ohm, 300mAmp Max. SMD chip inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CF201209A-39NJHF
Product Name 39nH, 5%, 0.65Ohm, 300mAmp Max. SMD chip inductor
Technology Small Signal Inductor
Core Material Ceramic
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Inductance Range 0.0390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N7 0402DC-8N7XJRW , 0402DC-8N7XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2469836 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 47 microH
Rated DC Current 2800 milliamps
View Details
2.2uH, 20%, 70mOhm, 2.55Amp Max. SMD Drum Inductor - BL2611-2R2MHF - ITG Electronics, Inc.
Specs
Technology Drum Inductor
Core Material Ferrite
Devices in Package 1
View Details