2.2nH, 0.3nH, 0.1Ohm, 300mAmp Max. SMD chip inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | CF160808A-2N2SHF |
| Product Name | 2.2nH, 0.3nH, 0.1Ohm, 300mAmp Max. SMD chip inductor |
| Technology | Small Signal Inductor |
| Core Material | Ceramic |
| Devices in Package | 1 |
| Application | RF Choke; Portable & Mobile Device |
| Inductance Range | 0.0022 microH |