ITG Electronics, Inc. 220nH, 5%, 3.77Ohm, 120mAmp Max. SMD chip inductor CF100505A-R22JHF

Description
220nH, 5%, 3.77Ohm, 120mAmp Max. SMD chip inductor
Datasheet
Description
220nH, 5%, 3.77Ohm, 120mAmp Max. SMD chip inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
220nH, 5%, 3.77Ohm, 120mAmp Max. SMD chip inductor - CF100505A-R22JHF - ITG Electronics, Inc.
Elmsford, NY, USA
220nH, 5%, 3.77Ohm, 120mAmp Max. SMD chip inductor
CF100505A-R22JHF
220nH, 5%, 3.77Ohm, 120mAmp Max. SMD chip inductor CF100505A-R22JHF
220nH, 5%, 3.77Ohm, 120mAmp Max. SMD chip inductor

220nH, 5%, 3.77Ohm, 120mAmp Max. SMD chip inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CF100505A-R22JHF
Product Name 220nH, 5%, 3.77Ohm, 120mAmp Max. SMD chip inductor
Technology Small Signal Inductor
Core Material Ceramic
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Inductance Range 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-36N 0402CS-36NXJRW , 0402CS-36NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567671 - RS Components, Ltd.
Specs
Inductance Range 0.0020 microH
DCR 0.0900 ohms
Rated DC Current 900 milliamps
View Details
0.07uH, 10%, 0.145mOhm, 124.0Amp Max. SMD Power bead - AH3740A-70K - ITG Electronics, Inc.
Specs
Technology Power Bead
Core Material Ferrite
Devices in Package 1
View Details
3 suppliers