1nH, 0.3nH, 0.11Ohm, 470mAmp Max. SMD chip inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | CF060303A-1N0SHF |
| Product Name | 1nH, 0.3nH, 0.11Ohm, 470mAmp Max. SMD chip inductor |
| Technology | Small Signal Inductor |
| Core Material | Ceramic |
| Devices in Package | 1 |
| Application | RF Choke; Portable & Mobile Device |
| Inductance Range | 1.00E-3 microH |