9.39uH, 20%, 8.7mOhm, 12Amp Max. SMD Shielded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | BT9340B-100MU |
| Product Name | 9.39uH, 20%, 8.7mOhm, 12Amp Max. SMD Shielded Inductor |
| Technology | Toroid |
| Core Material | Powdered Iron |
| Devices in Package | 1 |
| Application | Automotive |
| Inductance Range | 9.39 microH |