ITG Electronics, Inc. 300nH, 10%, 0.145mOhm, 27.0A Max. SMD Power Bead AH3740Q-300K

Description
300nH, 10%, 0.145mOhm, 27.0A Max. SMD Power Bead
Datasheet
Description
300nH, 10%, 0.145mOhm, 27.0A Max. SMD Power Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300nH, 10%, 0.145mOhm, 27.0A Max. SMD Power Bead - AH3740Q-300K - ITG Electronics, Inc.
Elmsford, NY, USA
300nH, 10%, 0.145mOhm, 27.0A Max. SMD Power Bead
AH3740Q-300K
300nH, 10%, 0.145mOhm, 27.0A Max. SMD Power Bead AH3740Q-300K
300nH, 10%, 0.145mOhm, 27.0A Max. SMD Power Bead

300nH, 10%, 0.145mOhm, 27.0A Max. SMD Power Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number AH3740Q-300K
Product Name 300nH, 10%, 0.145mOhm, 27.0A Max. SMD Power Bead
Technology Power Bead
Core Material Ferrite
Devices in Package 1
Application Automotive
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-8N2 0201CT-8N2XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567707P - RS Components, Ltd.
Specs
Inductance Range 0.0560 microH
DCR 1.2 ohms
Rated DC Current 200 milliamps
View Details
Fixed Inductors - CIGW252010GL2R2MNE - ODG (Origin Data Global)
Samsung Electro-Mechanics
Specs
Technology Wirewound; Drum Core, Wirewound
Core Material Metal Composite
Inductance Range 2.2 microH
View Details
3 suppliers