ITG Electronics, Inc. 0.07uH, 10%, 0.145mOhm, 124.0Amp Max. SMD Power bead AH3740A-70K

Description
0.07uH, 10%, 0.145mOhm, 124.0Amp Max. SMD Power bead
Request a Quote Datasheet
Description
0.07uH, 10%, 0.145mOhm, 124.0Amp Max. SMD Power bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.07uH, 10%, 0.145mOhm, 124.0Amp Max. SMD Power bead - AH3740A-70K - ITG Electronics, Inc.
Elmsford, NY, USA
0.07uH, 10%, 0.145mOhm, 124.0Amp Max. SMD Power bead
AH3740A-70K
0.07uH, 10%, 0.145mOhm, 124.0Amp Max. SMD Power bead AH3740A-70K
0.07uH, 10%, 0.145mOhm, 124.0Amp Max. SMD Power bead

0.07uH, 10%, 0.145mOhm, 124.0Amp Max. SMD Power bead

Supplier's Site Datasheet
SMD 78A 0.145MOHM Inductor and Choke - 71-AH3740A-70K - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 78A 0.145MOHM Inductor and Choke
71-AH3740A-70K
SMD 78A 0.145MOHM Inductor and Choke 71-AH3740A-70K
FIXED IND 70NH 78A 0.145MOHM SMD Product overview: AH3740A-70K from ITG Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 78A, 0.145MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 78A, 0.145MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AH3740A-70K can be used for catalog matching and distributor lookup.

FIXED IND 70NH 78A 0.145MOHM SMD Product overview: AH3740A-70K from ITG Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 78A, 0.145MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 78A, 0.145MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AH3740A-70K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1377785-AH3740A-70K - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1377785-AH3740A-70K
Inductors, Coils, Chokes - Fixed Inductors 1377785-AH3740A-70K
Win Source Part Number: 1377785-AH3740A-70K Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 130°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: ITG Electronics, Inc. Series: AH3740 Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±10% Size / Dimension: 0.378" L x 0.252" W (9.60mm x 6.40mm) Height - Seated (Max): 0.409" (10.40mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 70 nH Current Rating (Amps): 78 A Current - Saturation (Isat): 124A Shielding: Shielded DC Resistance (DCR): 0.145mOhm Inductance Frequency - Test: 500 kHz

Win Source Part Number: 1377785-AH3740A-70K
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 130°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: ITG Electronics, Inc.
Series: AH3740
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±10%
Size / Dimension: 0.378" L x 0.252" W (9.60mm x 6.40mm)
Height - Seated (Max): 0.409" (10.40mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 70 nH
Current Rating (Amps): 78 A
Current - Saturation (Isat): 124A
Shielding: Shielded
DC Resistance (DCR): 0.145mOhm
Inductance Frequency - Test: 500 kHz

Buy Now Datasheet

Technical Specifications

  ITG Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AH3740A-70K 71-AH3740A-70K 1377785-AH3740A-70K
Product Name 0.07uH, 10%, 0.145mOhm, 124.0Amp Max. SMD Power bead SMD 78A 0.145MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Technology Power Bead Standard
Core Material Ferrite Ferrite
Devices in Package 1
Application Server & Storage RF Choke
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

10A 1.2mH Inductor and Choke - 166-10VS1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1200 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-A22A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details