ITG Electronics, Inc. 0.05uH, 15%, 0.27mOhm, 70Amp Max. SMD Power bead AH2026A-R05LHF

Description
0.05uH, 15%, 0.27mOhm, 70Amp Max. SMD Power bead
Request a Quote Datasheet
Description
0.05uH, 15%, 0.27mOhm, 70Amp Max. SMD Power bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.05uH, 15%, 0.27mOhm, 70Amp Max. SMD Power bead - AH2026A-R05LHF - ITG Electronics, Inc.
Elmsford, NY, USA
0.05uH, 15%, 0.27mOhm, 70Amp Max. SMD Power bead
AH2026A-R05LHF
0.05uH, 15%, 0.27mOhm, 70Amp Max. SMD Power bead AH2026A-R05LHF
0.05uH, 15%, 0.27mOhm, 70Amp Max. SMD Power bead

0.05uH, 15%, 0.27mOhm, 70Amp Max. SMD Power bead

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1339417-AH2026A-R05LHF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1339417-AH2026A-R05LHF
Inductors, Coils, Chokes - Fixed Inductors 1339417-AH2026A-R05LHF
Win Source Part Number: 1339417-AH2026A-R05L HF Category: Inductors, Coils, Chokes - Fixed Inductors Series: AH2026 Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.205" L x 0.197" W (5.20mm x 5.00mm) Inductance: 50 nH Height - Seated (Max): 0.260" (6.60mm) Standard Package: 100 Tolerance: ±15% Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 0.27mOhm Temperature Range - Operating: -55°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 53 A Inductance Frequency - Test: 500 kHz HTSUS: 8504.50.4050 Mfr: ITG Electronics, Inc.

Win Source Part Number: 1339417-AH2026A-R05LHF
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: AH2026
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.205" L x 0.197" W (5.20mm x 5.00mm)
Inductance: 50 nH
Height - Seated (Max): 0.260" (6.60mm)
Standard Package: 100
Tolerance: ±15%
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 0.27mOhm
Temperature Range - Operating: -55°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 53 A
Inductance Frequency - Test: 500 kHz
HTSUS: 8504.50.4050
Mfr: ITG Electronics, Inc.

Buy Now Datasheet

Technical Specifications

  ITG Electronics, Inc. Win Source Electronics
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number AH2026A-R05LHF 1339417-AH2026A-R05LHF
Product Name 0.05uH, 15%, 0.27mOhm, 70Amp Max. SMD Power bead Inductors, Coils, Chokes - Fixed Inductors
Technology Power Bead Standard
Core Material Ferrite Ferrite
Devices in Package 1
Application Server & Storage RF Choke
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520561KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N7 0402DC-4N7XJRW , 0402DC-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 486-DLO1-24-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details