INDECK Power Equipment Company Watertube Steam Boilers D Series

Description
Indeck "D" Series watertube boilers are designed to reduce overall project cycle time and to lower steam generating equipment costs. Capacity Range The "D" Series watertube steam generator is capable of producing up to 500,000 Ib steam/hr at design pressures up to 2,000 PSIG and superheated steam up to 1,050°F. Smaller sized units can be shop assembled while larger sized units can be field erected. Capacities: 20,000 – 500,000 LB/HR Pressures: 150 – 2,000 PSIG Fuels: Natural Gas, Various Waste and Off-Gasses, #2 – #6 Oil Temperatures: Saturated and Superheat Advantages: Many Units of Various Sizes and Types Available for Immediate Shipment New and Reconditioned Units Available Standard Inventory Includes 250,000 PPH Units with High Pressure and Superheat Matching Auxiliary Equipment in Stock Water Cooled Membrane Wall Construction (Including Front and Rear Walls as Specified) Appropriate Heat Releases for the Application Sized for Flame Dimensions to Achieve Best Possible Emissions Minimal Refractory to Reduce On-Going Maintenance Fully Accessible for Inspection All Tubes Connected Drum to Drum with No Intermediate Headers Ligament Efficiencies and Corrosion Allowances that Meet or Exceed ASME Code Up to 3 Stages of Internal Moisture Separation for Most Stringent Steam Purity Requirements Internal distribution piping to provide positive circulation Both Radiant-Convective and 100% Convective Available Assemblies Completely Self-Supporting (No Intermediate Support Brick Required) All Elements of Equivalent Length Ensuring Balanced Flow Conservative Velocities Inside Tubes Assure Positive Cooling at All Loads Fully Drainable Designs Specific to Client Requirements that Meet or Exceed All ASME Codes and ABMA Guidelines Implements Most Appropriate Accessories to Ensure Compliance to All Performance Guarantees Over 150 Years of Boiler Experience
Datasheet
Description
Indeck "D" Series watertube boilers are designed to reduce overall project cycle time and to lower steam generating equipment costs. Capacity Range The "D" Series watertube steam generator is capable of producing up to 500,000 Ib steam/hr at design pressures up to 2,000 PSIG and superheated steam up to 1,050°F. Smaller sized units can be shop assembled while larger sized units can be field erected. Capacities: 20,000 – 500,000 LB/HR Pressures: 150 – 2,000 PSIG Fuels: Natural Gas, Various Waste and Off-Gasses, #2 – #6 Oil Temperatures: Saturated and Superheat Advantages: Many Units of Various Sizes and Types Available for Immediate Shipment New and Reconditioned Units Available Standard Inventory Includes 250,000 PPH Units with High Pressure and Superheat Matching Auxiliary Equipment in Stock Water Cooled Membrane Wall Construction (Including Front and Rear Walls as Specified) Appropriate Heat Releases for the Application Sized for Flame Dimensions to Achieve Best Possible Emissions Minimal Refractory to Reduce On-Going Maintenance Fully Accessible for Inspection All Tubes Connected Drum to Drum with No Intermediate Headers Ligament Efficiencies and Corrosion Allowances that Meet or Exceed ASME Code Up to 3 Stages of Internal Moisture Separation for Most Stringent Steam Purity Requirements Internal distribution piping to provide positive circulation Both Radiant-Convective and 100% Convective Available Assemblies Completely Self-Supporting (No Intermediate Support Brick Required) All Elements of Equivalent Length Ensuring Balanced Flow Conservative Velocities Inside Tubes Assure Positive Cooling at All Loads Fully Drainable Designs Specific to Client Requirements that Meet or Exceed All ASME Codes and ABMA Guidelines Implements Most Appropriate Accessories to Ensure Compliance to All Performance Guarantees Over 150 Years of Boiler Experience
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Watertube Steam Boilers - D Series - INDECK Power Equipment Company
Wheeling, IL, USA
Watertube Steam Boilers
D Series
Watertube Steam Boilers D Series
Indeck "D" Series watertube boilers are designed to reduce overall project cycle time and to lower steam generating equipment costs. Capacity Range The "D" Series watertube steam generator is capable of producing up to 500,000 Ib steam/hr at design pressures up to 2,000 PSIG and superheated steam up to 1,050°F. Smaller sized units can be shop assembled while larger sized units can be field erected. Capacities: 20,000 – 500,000 LB/HR Pressures: 150 – 2,000 PSIG Fuels: Natural Gas, Various Waste and Off-Gasses, #2 – #6 Oil Temperatures: Saturated and Superheat Advantages: Many Units of Various Sizes and Types Available for Immediate Shipment New and Reconditioned Units Available Standard Inventory Includes 250,000 PPH Units with High Pressure and Superheat Matching Auxiliary Equipment in Stock Water Cooled Membrane Wall Construction (Including Front and Rear Walls as Specified) Appropriate Heat Releases for the Application Sized for Flame Dimensions to Achieve Best Possible Emissions Minimal Refractory to Reduce On-Going Maintenance Fully Accessible for Inspection All Tubes Connected Drum to Drum with No Intermediate Headers Ligament Efficiencies and Corrosion Allowances that Meet or Exceed ASME Code Up to 3 Stages of Internal Moisture Separation for Most Stringent Steam Purity Requirements Internal distribution piping to provide positive circulation Both Radiant-Convective and 100% Convective Available Assemblies Completely Self-Supporting (No Intermediate Support Brick Required) All Elements of Equivalent Length Ensuring Balanced Flow Conservative Velocities Inside Tubes Assure Positive Cooling at All Loads Fully Drainable Designs Specific to Client Requirements that Meet or Exceed All ASME Codes and ABMA Guidelines Implements Most Appropriate Accessories to Ensure Compliance to All Performance Guarantees Over 150 Years of Boiler Experience

Indeck "D" Series watertube boilers are designed to reduce overall project cycle time and to lower steam generating equipment costs.

Capacity Range
The "D" Series watertube steam generator is capable of producing up to 500,000 Ib steam/hr at design pressures up to 2,000 PSIG and superheated steam up to 1,050°F. Smaller sized units can be shop assembled while larger sized units can be field erected.

Capacities: 20,000 – 500,000 LB/HR

Pressures: 150 – 2,000 PSIG

Fuels: Natural Gas, Various Waste and Off-Gasses, #2 – #6 Oil

Temperatures: Saturated and Superheat

Advantages:

  • Many Units of Various Sizes and Types Available for Immediate Shipment
  • New and Reconditioned Units Available
  • Standard Inventory Includes 250,000 PPH Units with High Pressure and Superheat
  • Matching Auxiliary Equipment in Stock
  • Water Cooled Membrane Wall Construction (Including Front and Rear Walls as Specified)
  • Appropriate Heat Releases for the Application
  • Sized for Flame Dimensions to Achieve Best Possible Emissions
  • Minimal Refractory to Reduce On-Going Maintenance
  • Fully Accessible for Inspection
  • All Tubes Connected Drum to Drum with No Intermediate Headers
  • Ligament Efficiencies and Corrosion Allowances that Meet or Exceed ASME Code
  • Up to 3 Stages of Internal Moisture Separation for Most Stringent Steam Purity Requirements
  • Internal distribution piping to provide positive circulation
  • Both Radiant-Convective and 100% Convective Available
  • Assemblies Completely Self-Supporting (No Intermediate Support Brick Required)
  • All Elements of Equivalent Length Ensuring Balanced Flow
  • Conservative Velocities Inside Tubes Assure Positive Cooling at All Loads
  • Fully Drainable
  • Designs Specific to Client
  • Requirements that Meet or Exceed All ASME Codes and ABMA Guidelines
  • Implements Most Appropriate Accessories to Ensure Compliance to All
    Performance Guarantees
  • Over 150 Years of Boiler Experience
Supplier's Site Datasheet

Technical Specifications

  INDECK Power Equipment Company
Product Category Boilers (industrial)
Product Number D Series
Product Name Watertube Steam Boilers
Type Steam
Technology Water Tube
Features ASME; Low Emissions; Superheater
Unlock Full Specs
to access all available technical data

Similar Products

Small Standard Electric Steam Superheaters - ES-25/50/60 Series - Acme Engineering Products
Specs
Type Steam
Technology Steam Generator
Orientation Vertical (optional feature); Horizontal (optional feature)
View Details
Waste Heat Recovery Boilers -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Type Steam
Fuel Type / Heat Source Waste Heat / Indirect
Steam Generation 5000 to 600000 lbs/hr (22676 to 2.72E6 kg/hr)
View Details