The HF003PAL030 is a 3.5 kV floating detector power supply for electron multipliers and microchannel plate detectors, isolated up to 30 kV. It operates from a 24 V dc input, with ground-referenced 0 to 10 V control and monitor signals. Output ripple is <150 mVp-p and injected ripple <200 mVp-p at full load. The unit measures 210 x 120 x 60 mm, weighs 1.5 kg, and is mounted via three M4 holes. It protects against flashover and short circuits, operates from +10°C to +50°C, and meets overvoltage Category I per IEC60364-4-443 in pollution degree 2 environments.
A series of high-frequency devices or components optimized for applications necessitating rapid response times and high efficiency.
| IMI Life Science | |
|---|---|
| Product Category | Electron Multipliers |
| Product Number | HF003PAL030 |
| Product Name | HF-Series |