IMI Norgren Push-In Venturi Vacuum Cartridges for Vaccon Pumps and OEM Equipment C150L

Description
Vaccon offers 13 different single-stage venturi vacuum cartridges for the Mini and Mid Series vacuum pumps and manifolds. Ideally suited for machine designers, venturi cartridges easily fit into OEM cavities creating an unrecognizable (proprietary) vacuum source. “Vaccon Cartridges - The Power Inside.” Vacuum cartridges are a combination of interchangeable nozzles and diffusers that enable you to optimize pump performance based on desired vacuum level, vacuum flow, evacuation speed and air consumption. If the product changes in size, porosity, or weight, you can refit the existing equipment with a different cartridge by simply swapping the entire cartridge, or just the nozzle or diffuser. Changing cartridges can be performed in a matter of seconds, in the field with minimal downtime. Mid Series cartridges are color-coded based on performance characteristics for easy visual identification. Ideal Applications: • Flexible manufacturing environments • Robotics / End-of-Arm Tooling • Pick & place • Integrate into blood or gas analysis machines • Vessel evacuation • Vacuum filling, vacuum chucking • Medical Applications – diagnostic equipment, disposal products Features/Benefits: • Saves space – eliminates the need for an external pump, install close to vacuum point • High Productivity – powerful vacuum up to 28”Hg [948mbar], fast response time • Compact & lightweight – reduces overall equipment weight • Efficient – minimal air consumption, high performance • Straight through design – reliable, no moving parts to wear out or get clogged, no maintenance • Performance Optimization – precise control of flow and vacuum level
Datasheet
Description
Vaccon offers 13 different single-stage venturi vacuum cartridges for the Mini and Mid Series vacuum pumps and manifolds. Ideally suited for machine designers, venturi cartridges easily fit into OEM cavities creating an unrecognizable (proprietary) vacuum source. “Vaccon Cartridges - The Power Inside.” Vacuum cartridges are a combination of interchangeable nozzles and diffusers that enable you to optimize pump performance based on desired vacuum level, vacuum flow, evacuation speed and air consumption. If the product changes in size, porosity, or weight, you can refit the existing equipment with a different cartridge by simply swapping the entire cartridge, or just the nozzle or diffuser. Changing cartridges can be performed in a matter of seconds, in the field with minimal downtime. Mid Series cartridges are color-coded based on performance characteristics for easy visual identification. Ideal Applications: • Flexible manufacturing environments • Robotics / End-of-Arm Tooling • Pick & place • Integrate into blood or gas analysis machines • Vessel evacuation • Vacuum filling, vacuum chucking • Medical Applications – diagnostic equipment, disposal products Features/Benefits: • Saves space – eliminates the need for an external pump, install close to vacuum point • High Productivity – powerful vacuum up to 28”Hg [948mbar], fast response time • Compact & lightweight – reduces overall equipment weight • Efficient – minimal air consumption, high performance • Straight through design – reliable, no moving parts to wear out or get clogged, no maintenance • Performance Optimization – precise control of flow and vacuum level
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Venturi Vacuum Cartridges for Vaccon Pumps and OEM Equipment - C150L - IMI Norgren
Rochester Hills, MI, United States
Push-In Venturi Vacuum Cartridges for Vaccon Pumps and OEM Equipment
C150L
Push-In Venturi Vacuum Cartridges for Vaccon Pumps and OEM Equipment C150L
Vaccon offers 13 different single-stage venturi vacuum cartridges for the Mini and Mid Series vacuum pumps and manifolds. Ideally suited for machine designers, venturi cartridges easily fit into OEM cavities creating an unrecognizable (proprietary) vacuum source. “Vaccon Cartridges - The Power Inside.” Vacuum cartridges are a combination of interchangeable nozzles and diffusers that enable you to optimize pump performance based on desired vacuum level, vacuum flow, evacuation speed and air consumption. If the product changes in size, porosity, or weight, you can refit the existing equipment with a different cartridge by simply swapping the entire cartridge, or just the nozzle or diffuser. Changing cartridges can be performed in a matter of seconds, in the field with minimal downtime. Mid Series cartridges are color-coded based on performance characteristics for easy visual identification. Ideal Applications: • Flexible manufacturing environments • Robotics / End-of-Arm Tooling • Pick & place • Integrate into blood or gas analysis machines • Vessel evacuation • Vacuum filling, vacuum chucking • Medical Applications – diagnostic equipment, disposal products Features/Benefits: • Saves space – eliminates the need for an external pump, install close to vacuum point • High Productivity – powerful vacuum up to 28”Hg [948mbar], fast response time • Compact & lightweight – reduces overall equipment weight • Efficient – minimal air consumption, high performance • Straight through design – reliable, no moving parts to wear out or get clogged, no maintenance • Performance Optimization – precise control of flow and vacuum level

Vaccon offers 13 different single-stage venturi vacuum cartridges for the Mini and Mid Series vacuum pumps and manifolds. Ideally suited for machine designers, venturi cartridges easily fit into OEM cavities creating an unrecognizable (proprietary) vacuum source. “Vaccon Cartridges - The Power Inside.”
Vacuum cartridges are a combination of interchangeable nozzles and diffusers that enable you to optimize pump performance based on desired vacuum level, vacuum flow, evacuation speed and air consumption. If the product changes in size, porosity, or weight, you can refit the existing equipment with a different cartridge by simply swapping the entire cartridge, or just the nozzle or diffuser.
Changing cartridges can be performed in a matter of seconds, in the field with minimal downtime. Mid Series cartridges are color-coded based on performance characteristics for easy visual identification.

Ideal Applications:

• Flexible manufacturing environments
• Robotics / End-of-Arm Tooling
• Pick & place
• Integrate into blood or gas analysis machines
• Vessel evacuation
• Vacuum filling, vacuum chucking
• Medical Applications – diagnostic equipment, disposal products

Features/Benefits:
• Saves space – eliminates the need for an external pump, install close to vacuum point
• High Productivity – powerful vacuum up to 28”Hg [948mbar], fast response time
• Compact & lightweight – reduces overall equipment weight
• Efficient – minimal air consumption, high performance
• Straight through design – reliable, no moving parts to wear out or get clogged, no maintenance
• Performance Optimization – precise control of flow and vacuum level

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Flanges and Fittings
Product Number C150L
Product Name Push-In Venturi Vacuum Cartridges for Vaccon Pumps and OEM Equipment
Component Type Interchangeable nozzle, diffuser
Flange System & Fitting Seal Elastomeric / O-ring
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
Temperature Range 30 to 250 F (-1.11 to 121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Buna-N O-Ring, NW25 Size ISO-KF Vacuum Flange, 2-320 O-Ring Size - 100313903 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 176 F (80 C)
View Details
Centering Rings Flange Fittings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Component Type Centering Ring
Flange System & Fitting Seal Elastomeric / O-ring; ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16; NW 20; NW 25; NW 32; NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 120 (optional feature); NW 160 (optional feature); NW 200 (optional feature); NW 250 (optional feature); NW 320 (optional feature); NW 400 (optional feature)
View Details
Vacuum Cup Fitting - VCF4-1032M-152 - IMI Norgren
Specs
Component Type Adapter; Connect tubing to vacuum cups
Port Type Threaded; Barbed
Flange OD 0.3500 inch (8.89 mm)
View Details
 - Centering Ring with Screen - Edwards Vacuum
Specs
Component Type Centering Ring
Vacuum / Pressure Range (HV, < 10-3, >10-8 torr)
Temperature Range 14 to 392 F (-10 to 200 C)
View Details