IET Labs, Inc. Resistance Decade Box HARS-X-6-100

Description
Product Highlights Resistance from 1 mΩ to 111 MΩ Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs Wide choice - single through 11 decade units High accuracy - 0.01% (100 ppm) Very low zero resistance: <1 mohm per decade High performance solid silver alloy switches Low temperature coeffi cient - 5 ppm/°C Noninductive or low inductance resistors
Description
Product Highlights Resistance from 1 mΩ to 111 MΩ Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs Wide choice - single through 11 decade units High accuracy - 0.01% (100 ppm) Very low zero resistance: <1 mohm per decade High performance solid silver alloy switches Low temperature coeffi cient - 5 ppm/°C Noninductive or low inductance resistors

Suppliers

Company
Product
Description
Supplier Links
Resistance Decade Box - HARS-X-6-100 - Transcat, Inc.
Rochester, NY, USA
Resistance Decade Box
HARS-X-6-100
Resistance Decade Box HARS-X-6-100
Product Highlights Resistance from 1 mΩ to 111 MΩ Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs Wide choice - single through 11 decade units High accuracy - 0.01% (100 ppm) Very low zero resistance: <1 mohm per decade High performance solid silver alloy switches Low temperature coeffi cient - 5 ppm/°C Noninductive or low inductance resistors

Product Highlights

  • Resistance from 1 mΩ to 111 MΩ
  • Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs
  • Wide choice - single through 11 decade units
  • High accuracy - 0.01% (100 ppm)
  • Very low zero resistance: <1 mohm per decade
  • High performance solid silver alloy switches
  • Low temperature coeffi cient - 5 ppm/°C
  • Noninductive or low inductance resistors
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Decade Boxes and Dividers
Product Number HARS-X-6-100
Product Name Resistance Decade Box
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 3826451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
Seaward Group USA
Specs
Type Resistance; DecadeBox
Special Features Suitable for DC Applications; Precision Measurements or Calibrator; RackMount
Decades 6
View Details
Decade Resistance Boxes - ZX77 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type Resistance; DecadeBox
Accuracy 0.05 to 1.00 +/- %
Range 1.11E6 ohms
View Details
Resistance Selector - Ohm-Ranger® - 3430 - Ohmite Manufacturing Co.
Specs
Type Resistance; DecadeBox
Special Features Stand Alone or Bench
Decades 7
View Details