The HACS-Z provides a wide range of capacitance in increments as low as 1 pF and a total capacitance of up to 10,000 μF. With its high quality, tight tolerance capacitors, it is an ideal part of a test or calibration system.
| IET Labs, Inc. | |
|---|---|
| Product Category | Decade Boxes and Dividers |
| Product Number | HACS-Z |
| Product Name | High Accuracy Capacitance Substituter |
| Type | Capacitance; DecadeBox; Air, Mica, Polystyrene or Polycarbonate |
| Special Features | Component; Suitable for AC Applications; Suitable for DC Applications; RackMount (optional feature) |
| Temperature Coefficient | 20.0 ±ppm/°C |
| Operating Temperature | 10 to 40 C (50 to 104 F) |