1433-08 -- RESISTANCE DECADE BOX
IET Labs, Inc.
Resistance Decade Box
1433-08
Description
Product Highlights
Precision accuracy of +0.01%
Total Resistance 1.111 MΩ
Resolution 100 Ω
4 dials
Long life switches with solid silver contacts
Description
Product Highlights
Precision accuracy of +0.01%
Total Resistance 1.111 MΩ
Resolution 100 Ω
4 dials
Long life switches with solid silver contacts
Suppliers
Product Highlights
Precision accuracy of +0.01%
Total Resistance 1.111 MΩ
Resolution 100 Ω
4 dials
Long life switches with solid silver contacts
Product Highlights
Precision accuracy of +0.01%
Total Resistance 1.111 MΩ
Resolution 100 Ω
4 dials
Long life switches with solid silver contacts
Supplier's Site
Technical Specifications
Product Category
Decade Boxes and Dividers
Product Number
1433-08
Product Name
Resistance Decade Box
Type
Resistance; DecadeBox
Unlock Full Specs
to access all available technical data
Similar Products
Type
Resistance; DecadeBox
Operating Temperature
-50 to 125 C (-58 to 257 F)
View Details
Type
Resistance; DecadeBox
Special Features
Suitable for DC Applications; Precision Measurements or Calibrator; RackMount
Decades
5 to 8
View Details
Type
Resistance; DecadeBox
Special Features
Stand Alone or Bench
Decades
6
View Details
Type
Inductance; DecadeBox
Special Features
Component; Suitable for AC Applications; Suitable for DC Applications; LowZero (optional feature); Programmable or Computer Interface (optional feature); RackMount (optional feature); Stand Alone or Bench; NIST Traceability
Decades
4
View Details