IES2000 Acoustical Enclosures - Modular Systems

Description
The IES-2000, Inc. modular system: Guaranteed acoustical performance (single source responsibility) Easy and quick to install, move or reconfigure Standard components-custom solutions No construction mess Tax benefits IES-2000, Inc. technical support personnel and representatives have the experience necessary to assist you in the design, supply and installation of your noise control solution. Submittal packages include drawings and easy to follow, step-by-step instructions to allow your personnel to install any modular system. We can also offer professional installation service or supervision of your crew. Flexibility: Unlimited size, design and features Multiple panel types to meet your specific requirements Interior or exterior use Electric posts available for outlets and switches Accessibility: Single leaf and double leaf doors Sliding doors, pocket doors and bi-fold doors available Hinged and removable access plugs Removable panels Single glazed or double glazed windows Modular System: Can be used as a barrier wall Can be used as a two- or three-sided enclosure tied into existing building walls Can be used as a four- sided enclosure All design configurations available with or without roof System flexibility permits angled walls Isolated floors are available Silenced ventilation systems are designed to meet your specific requirement Enclosures can be relocated or reconfigured at a later date Pre-engineered modular system "kit" includes all components necessary to complete your noise control solution All materials are non-combustible Panels and connectors are constructed of A60 "paint- ready" Galvanneal steel G90 spangled galvanized construction is available Prime painting or finish polyester powder coat paint available in a wide selection of color Modular Solutions to Noise Problems Machinery Enclosures Test Cells Printing Plant Quiet Rooms Barrier Walls Quality Control Test Areas Thermal Spray Rooms Coordinate Measuring Machine Rooms Process Enclosures Factory Offices Control Rooms Power Plant Offices Guard Houses Quiet Rooms-Single or Double Wall HVAC Plenums Blower Enclosures Compressor Enclosures Recording Studios Broadcasting Facilities Educational Study Centers Music Practice Rooms Voice Isolation Booths Audiometric Test Rooms Hearing or Speech Test Centers
Description
The IES-2000, Inc. modular system: Guaranteed acoustical performance (single source responsibility) Easy and quick to install, move or reconfigure Standard components-custom solutions No construction mess Tax benefits IES-2000, Inc. technical support personnel and representatives have the experience necessary to assist you in the design, supply and installation of your noise control solution. Submittal packages include drawings and easy to follow, step-by-step instructions to allow your personnel to install any modular system. We can also offer professional installation service or supervision of your crew. Flexibility: Unlimited size, design and features Multiple panel types to meet your specific requirements Interior or exterior use Electric posts available for outlets and switches Accessibility: Single leaf and double leaf doors Sliding doors, pocket doors and bi-fold doors available Hinged and removable access plugs Removable panels Single glazed or double glazed windows Modular System: Can be used as a barrier wall Can be used as a two- or three-sided enclosure tied into existing building walls Can be used as a four- sided enclosure All design configurations available with or without roof System flexibility permits angled walls Isolated floors are available Silenced ventilation systems are designed to meet your specific requirement Enclosures can be relocated or reconfigured at a later date Pre-engineered modular system "kit" includes all components necessary to complete your noise control solution All materials are non-combustible Panels and connectors are constructed of A60 "paint- ready" Galvanneal steel G90 spangled galvanized construction is available Prime painting or finish polyester powder coat paint available in a wide selection of color Modular Solutions to Noise Problems Machinery Enclosures Test Cells Printing Plant Quiet Rooms Barrier Walls Quality Control Test Areas Thermal Spray Rooms Coordinate Measuring Machine Rooms Process Enclosures Factory Offices Control Rooms Power Plant Offices Guard Houses Quiet Rooms-Single or Double Wall HVAC Plenums Blower Enclosures Compressor Enclosures Recording Studios Broadcasting Facilities Educational Study Centers Music Practice Rooms Voice Isolation Booths Audiometric Test Rooms Hearing or Speech Test Centers

Suppliers

Company
Product
Description
Supplier Links
Acoustical Enclosures - Modular Systems -  - IES2000
St. Paris, OH, USA
Acoustical Enclosures - Modular Systems
Acoustical Enclosures - Modular Systems
The IES-2000, Inc. modular system: Guaranteed acoustical performance (single source responsibility) Easy and quick to install, move or reconfigure Standard components-custom solutions No construction mess Tax benefits IES-2000, Inc. technical support personnel and representatives have the experience necessary to assist you in the design, supply and installation of your noise control solution. Submittal packages include drawings and easy to follow, step-by-step instructions to allow your personnel to install any modular system. We can also offer professional installation service or supervision of your crew. Flexibility: Unlimited size, design and features Multiple panel types to meet your specific requirements Interior or exterior use Electric posts available for outlets and switches Accessibility: Single leaf and double leaf doors Sliding doors, pocket doors and bi-fold doors available Hinged and removable access plugs Removable panels Single glazed or double glazed windows Modular System: Can be used as a barrier wall Can be used as a two- or three-sided enclosure tied into existing building walls Can be used as a four- sided enclosure All design configurations available with or without roof System flexibility permits angled walls Isolated floors are available Silenced ventilation systems are designed to meet your specific requirement Enclosures can be relocated or reconfigured at a later date Pre-engineered modular system "kit" includes all components necessary to complete your noise control solution All materials are non-combustible Panels and connectors are constructed of A60 "paint- ready" Galvanneal steel G90 spangled galvanized construction is available Prime painting or finish polyester powder coat paint available in a wide selection of color Modular Solutions to Noise Problems Machinery Enclosures Test Cells Printing Plant Quiet Rooms Barrier Walls Quality Control Test Areas Thermal Spray Rooms Coordinate Measuring Machine Rooms Process Enclosures Factory Offices Control Rooms Power Plant Offices Guard Houses Quiet Rooms-Single or Double Wall HVAC Plenums Blower Enclosures Compressor Enclosures Recording Studios Broadcasting Facilities Educational Study Centers Music Practice Rooms Voice Isolation Booths Audiometric Test Rooms Hearing or Speech Test Centers

The IES-2000, Inc. modular system:

  • Guaranteed acoustical performance (single source responsibility)
  • Easy and quick to install, move or reconfigure
  • Standard components-custom solutions
  • No construction mess
  • Tax benefits

IES-2000, Inc. technical support personnel and representatives have the experience necessary to assist you in the design, supply and installation of your noise control solution. Submittal packages include drawings and easy to follow, step-by-step instructions to allow your personnel to install any modular system. We can also offer professional installation service or supervision of your crew.

Flexibility:

  • Unlimited size, design and features
  • Multiple panel types to meet your specific requirements
  • Interior or exterior use
  • Electric posts available for outlets and switches

Accessibility:

  • Single leaf and double leaf doors
  • Sliding doors, pocket doors and bi-fold doors available
  • Hinged and removable access plugs
  • Removable panels
  • Single glazed or double glazed windows

Modular System:

  • Can be used as a barrier wall
  • Can be used as a two- or three-sided enclosure tied into existing building walls
  • Can be used as a four- sided enclosure
  • All design configurations available with or without roof
  • System flexibility permits angled walls
  • Isolated floors are available
  • Silenced ventilation systems are designed to meet your specific requirement
  • Enclosures can be relocated or reconfigured at a later date
  • Pre-engineered modular system "kit" includes all components necessary to complete your noise control solution
  • All materials are non-combustible
  • Panels and connectors are constructed of A60 "paint- ready" Galvanneal steel
  • G90 spangled galvanized construction is available
  • Prime painting or finish polyester powder coat paint available in a wide selection of color

Modular Solutions to Noise Problems

  • Machinery Enclosures
  • Test Cells
  • Printing Plant Quiet Rooms
  • Barrier Walls
  • Quality Control Test Areas
  • Thermal Spray Rooms
  • Coordinate Measuring Machine Rooms
  • Process Enclosures
  • Factory Offices
  • Control Rooms
  • Power Plant Offices
  • Guard Houses
  • Quiet Rooms-Single or Double Wall
  • HVAC Plenums
  • Blower Enclosures
  • Compressor Enclosures
  • Recording Studios
  • Broadcasting Facilities
  • Educational Study Centers
  • Music Practice Rooms
  • Voice Isolation Booths
  • Audiometric Test Rooms
  • Hearing or Speech Test Centers
Supplier's Site

Technical Specifications

  IES2000
Product Category Acoustic Enclosures
Product Name Acoustical Enclosures - Modular Systems
Description Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Anechoic Tapered Chamber -  - Isotech, Inc.
Specs
Attenuation 100 dB
View Details
Modular Acoustical Panels and Enclosures - HUSH GUARD™ - BRD Noise & Vibration Control, Inc.
Specs
Description Enclosure
View Details
Acoustical Enclosures - Tongue and Groove Systems -  - IES2000
Specs
Description Enclosure
T 2.2 to 4.2 inch (57.15 to 108 mm)
Mounting Holes; Tongue and Groove
View Details
Shielding Box - CRY721 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Description Enclosure
Attenuation 60 dB
T 26.0 inch (660 mm)
View Details