Eliminate your worries about pump failure — now you can enjoy extended pump life with Versa-Matic's Versa-Rugged VR™ Series Diaphragms. Made of high quality, fabric-reinforced, standard rubber, these diaphragms outperform and outlive standard diaphragms. Features
significantly reduce maintenance costs and downtime
are interchangeable with Wilden® 1-1/4", 2" & 3" clamp style pumps
come standard on Versa-Matic pumps requiring rubber diaphragms
are available in Buna-N®, Neoprene, Nordel®, and Viton®
Eliminate your worries about pump failure — now you can enjoy extended pump life with Versa-Matic's Versa-Rugged VR™ Series Diaphragms. Made of high quality, fabric-reinforced, standard rubber, these diaphragms outperform and outlive standard diaphragms.
Features
- significantly reduce maintenance costs and downtime
- are interchangeable with Wilden® 1-1/4", 2" & 3" clamp style pumps
- come standard on Versa-Matic pumps requiring rubber diaphragms
- are available in Buna-N®, Neoprene, Nordel®, and Viton®