TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance to chemicals, high dielectric strength, high temperature resistance, and abrasion resistance.
| ICO RALLY | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | TT1-5/1.5-S |
| Product Name | Teflon Film |
| Type | Electronics, Printed Circuit Boards or Semiconductors; Packaging Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape; Heat Sealing Applications, Graphics Arts |
| Features | Abrasion / Scratch Resistant; Dielectric / Insulating; Thermally Insulating; Chemical Resistance |
| Color | White |
| Backing | Fluoropolymer (Teflon); Plastic / Polymer; Teflon |