TT1-10/2.5-S tape is manufactured using skived Teflon film, making it suitable for a variety of applications including packaging equipment, heat sealing, graphics arts, and electrical insulation. This tape exhibits excellent chemical resistance, high dielectric strength, and can withstand high temperatures, with an operating temperature range from -100°F (-73°C) to 500°F (260°C). The total thickness of the tape is 2.5 mils (0.064 mm), and it features an acrylic adhesive that operates effectively within a temperature range of -20°F (-29°C) to 350°F (177°C). The tape is designed for multi-purpose industrial uses, providing durability and reliability in demanding environments.
TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance to chemicals, high dielectric strength, high temperature resistance, and abrasion resistance.
| ICO RALLY | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | TT1-10/2.5-S |
| Product Name | Teflon Film |
| Type | Electronics, Printed Circuit Boards or Semiconductors; Packaging Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape; Heat Sealing Applications, Graphics Arts |
| Features | Abrasion / Scratch Resistant; Dielectric / Insulating; Thermally Insulating; Chemical Resistance |
| Color | White |
| Backing | Fluoropolymer (Teflon); Plastic / Polymer; Teflon |