Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation damage.
| ICO RALLY | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | TK-1/1.5-S |
| Product Name | Polyimide Film |
| Type | Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |
| Features | Thermally Insulating; Radiation Resistance |
| Color | Amber |
| Backing | Polyimide (e.g., Kapton®); Plastic / Polymer |