TG tape is a high temperature fiberglass tape, resistant to a wide range of chemicals. Suitable for various high temperature applications, TG tape has excellent mechanical strength and correspondingly high tensile strength. Additionally, these tapes have a printable surface for labeling purposes.
Applicable Specifications: Mil-I-19166C, consult factory
| ICO RALLY | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | TG-4.5/2.5-S/S |
| Product Name | Fiberglass Tape |
| Type | Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape |
| Features | Thermally Insulating; Chemical Resistance |
| Color | White |
| Backing | Fiberglass / Glass |